Taco Comfort Solutions Vertical Split Case Pumps TS Series

Description
TS Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. The TS Series' side inlet connection and top outlet connection make this product line an ideal choice for minimizing your installation footprint. Features: Configuration Single-Stage, Double Suction Vertical Split Case Pump Casing Cast Iron Standard Impeller High-efficiency Double Suction Bronze Impeller Stainless Steel Optional Shaft Carbon Steel Shaft Stainless Steel Optional Shaft Sleeve Bronze or Stainless Steel Replaceable Shaft Sleeves Wear Ring Bronze Replaceable Wear Ring Mechanical Seal Handles a wide range of applications with superior longevity Carbon Rotating Element Silicon Carbide Stationary Seat Viton Elastomerss
Description
TS Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. The TS Series' side inlet connection and top outlet connection make this product line an ideal choice for minimizing your installation footprint. Features: Configuration Single-Stage, Double Suction Vertical Split Case Pump Casing Cast Iron Standard Impeller High-efficiency Double Suction Bronze Impeller Stainless Steel Optional Shaft Carbon Steel Shaft Stainless Steel Optional Shaft Sleeve Bronze or Stainless Steel Replaceable Shaft Sleeves Wear Ring Bronze Replaceable Wear Ring Mechanical Seal Handles a wide range of applications with superior longevity Carbon Rotating Element Silicon Carbide Stationary Seat Viton Elastomerss

Suppliers

Company
Product
Description
Supplier Links
Vertical Split Case Pumps - TS Series - Taco Comfort Solutions
Cranston, RI, USA
Vertical Split Case Pumps
TS Series
Vertical Split Case Pumps TS Series
TS Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. The TS Series' side inlet connection and top outlet connection make this product line an ideal choice for minimizing your installation footprint. Features: Configuration Single-Stage, Double Suction Vertical Split Case Pump Casing Cast Iron Standard Impeller High-efficiency Double Suction Bronze Impeller Stainless Steel Optional Shaft Carbon Steel Shaft Stainless Steel Optional Shaft Sleeve Bronze or Stainless Steel Replaceable Shaft Sleeves Wear Ring Bronze Replaceable Wear Ring Mechanical Seal Handles a wide range of applications with superior longevity Carbon Rotating Element Silicon Carbide Stationary Seat Viton Elastomerss

TS Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. The TS Series' side inlet connection and top outlet connection make this product line an ideal choice for minimizing your installation footprint.
Features:
Configuration

  • Single-Stage, Double Suction Vertical Split Case

Pump Casing

  • Cast Iron Standard

Impeller

  • High-efficiency Double Suction Bronze Impeller
  • Stainless Steel Optional

Shaft

  • Carbon Steel Shaft
  • Stainless Steel Optional

Shaft Sleeve

  • Bronze or Stainless Steel
  • Replaceable Shaft Sleeves

Wear Ring

  • Bronze Replaceable Wear Ring

Mechanical Seal

  • Handles a wide range of applications with superior longevity
  • Carbon Rotating Element
  • Silicon Carbide Stationary Seat
  • Viton Elastomerss
Supplier's Site

Technical Specifications

  Taco Comfort Solutions
Product Category Liquid Handling Pumps
Product Number TS Series
Product Name Vertical Split Case Pumps
Pump Type Circulation Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
PAH4A60C-B Priming Assisted Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.3 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 3.00 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details