Taco Comfort Solutions Base Mounted/Close Coupled Pumps SCX1700: SS threaded end suction

Description
The Taco SCX1700 Stainless Steel Close-Coupled Centrifugal Pump is designed for a broad range of applications that traditionally required various materials such as all-iron, bronzed-fitted or all-bronze construction. It’s close-coupled design saves space and simplifies both installation and maintenance. Features Compact, Close-Coupled Design Saves Space, Simplifies Installation and Maintenance Superior Materials of Construction—Complet e AISI 304 stainless steel housing for corrosion resistance, smooth flow path, improved strength and ductility. Flexible Installation—Mounts vertically or horizontally. High Efficiency Impeller Standard Carbon on Ceramic Mechanical Seal faces with Viton elastomers Rugged Ball Bearing Design Motor Stainless Steel Vent and Drain Ports—Facilitate priming and draining pump. Typical Applications Water Circulation Booster Service Liquid Transfer Jockey Pumps OEM Applications General Water Services
Description
The Taco SCX1700 Stainless Steel Close-Coupled Centrifugal Pump is designed for a broad range of applications that traditionally required various materials such as all-iron, bronzed-fitted or all-bronze construction. It’s close-coupled design saves space and simplifies both installation and maintenance. Features Compact, Close-Coupled Design Saves Space, Simplifies Installation and Maintenance Superior Materials of Construction—Complet e AISI 304 stainless steel housing for corrosion resistance, smooth flow path, improved strength and ductility. Flexible Installation—Mounts vertically or horizontally. High Efficiency Impeller Standard Carbon on Ceramic Mechanical Seal faces with Viton elastomers Rugged Ball Bearing Design Motor Stainless Steel Vent and Drain Ports—Facilitate priming and draining pump. Typical Applications Water Circulation Booster Service Liquid Transfer Jockey Pumps OEM Applications General Water Services

Suppliers

Company
Product
Description
Supplier Links
Base Mounted/Close Coupled Pumps - SCX1700: SS threaded end suction - Taco Comfort Solutions
Cranston, RI, USA
Base Mounted/Close Coupled Pumps
SCX1700: SS threaded end suction
Base Mounted/Close Coupled Pumps SCX1700: SS threaded end suction
The Taco SCX1700 Stainless Steel Close-Coupled Centrifugal Pump is designed for a broad range of applications that traditionally required various materials such as all-iron, bronzed-fitted or all-bronze construction. It’s close-coupled design saves space and simplifies both installation and maintenance. Features Compact, Close-Coupled Design Saves Space, Simplifies Installation and Maintenance Superior Materials of Construction—Complet e AISI 304 stainless steel housing for corrosion resistance, smooth flow path, improved strength and ductility. Flexible Installation—Mounts vertically or horizontally. High Efficiency Impeller Standard Carbon on Ceramic Mechanical Seal faces with Viton elastomers Rugged Ball Bearing Design Motor Stainless Steel Vent and Drain Ports—Facilitate priming and draining pump. Typical Applications Water Circulation Booster Service Liquid Transfer Jockey Pumps OEM Applications General Water Services

The Taco SCX1700 Stainless Steel Close-Coupled Centrifugal Pump is designed for a broad range of applications that traditionally required various materials such as all-iron, bronzed-fitted or all-bronze construction. It’s close-coupled design saves space and simplifies both installation and maintenance.
Features

  • Compact, Close-Coupled Design Saves Space, Simplifies Installation and Maintenance
  • Superior Materials of Construction—Complete AISI 304 stainless steel housing for corrosion resistance, smooth flow path, improved strength and ductility.
  • Flexible Installation—Mounts vertically or horizontally.
  • High Efficiency Impeller
  • Standard Carbon on Ceramic Mechanical Seal faces with Viton elastomers
  • Rugged Ball Bearing Design Motor
  • Stainless Steel Vent and Drain Ports—Facilitate priming and draining pump.

Typical Applications

  • Water Circulation
  • Booster Service
  • Liquid Transfer
  • Jockey Pumps
  • OEM Applications
  • General Water Services
Supplier's Site

Technical Specifications

  Taco Comfort Solutions
Product Category Liquid Handling Pumps
Product Number SCX1700: SS threaded end suction
Product Name Base Mounted/Close Coupled Pumps
Pump Type Circulation Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Screw Pumps - MPV2 Series Flow Meter - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 to 2900.8 psi (408 to 2039 m of Water)
Liquid Flow 1848.000 GPM (7000.00 L/min)
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details