Taco Comfort Solutions Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
560 Series Heat Motor Zone Valves offer a 3-way bypass version of the Taco 570 Gold Series. Use valves in this series to control the flow to a fan coil...
For more than 40 years, designers and installers have used Taco Flo-Cheks in forced hot water heating systems to prevent “gravity” circulation during periods when the boiler is hot, but...
HVAC professionals have recognized Taco Automatic Air Vents as the industry standard for more than 30 years. Attached to the boiler or used through the system, Taco Vents automatically purge...
Taco Accu-Flo Balancing Valves raise the bar for accuracy and dependability and as a result you will experience greater balancing accuracy than ever before. Most conventional balancing valves use a...
Taco Boiler Feed Valves automatically feed water to a system whenever pressure in the system drops below the pressure setting of the valve. The Dual Control models combine the boiler...
Taco Geothermal Valves are designed for high-head, open-system zone control. The unique end switch design permits control of the heat pump by the valve, allowing cold water into the coil...
Taco iSeries® Mixing Valves provide precise and cost-effective temperature control for your heating systems, the flexibility of zone-to-zone control, plus built-in boiler protection. Available in 2-way, 3-way or 4-way injection...
Taco's 5000 Series Heating Only version mixing valve provides the high performance temperature stability required for today's radiant heating systems. The feature makes this mixing valve an ideal choice for...
Taco's cartridge style pressure reducing valve sets a new standard for performance and serviceability. All the parts are contained in a one piece cartridge which can be easily removed and...
The 550 Series is designed for high-head capacity applications such as high-rise residential and commercial buildings. Heavy-duty construction enables this series to operate up to 150 feet of pump head.
The Taco Differential Bypass Valve provides an accurate and dependable means to control excess flow in zone valve systems that can be created when there is a reduction in the...
The Taco Zone Sentry® Zone Valve enhances the overall performance of any zone valve system. The unique patented technology in the Zone Sentry® utilizes a microcircuit based logic to control...
The versatile NSF 61, ASSE 1017, ASSE 1070 mixing valve provides the ultimate performance for domestic hot water applications. The 5120 Series ASSE 1017 certification allows for domestic hot water...
This versatile NSF 61 ASSE 1017 mixing valve provides the ultimate performance for domestic hot water installations. The 5000 Lead Free Series ASSE 1017 certification allows for domestic hot water...
This versatile NSF 61 ASSE 1017 mixing valve provides the ultimate performance for heating or domestic hot water installations where the required flow rates are beyond the specifications of the...
This versatile NSF 61, ASSE 1017, ASSE 1070 mixing valve, specifically designed to be mounted directly on the water heater for a fast and simple installation, provides the ultimate performance...
When you want the industry standard for hydronic heating applications, choose Taco’s 570 Gold Series. Designers prefer these valves for their quiet and dependable operation. Installers appreciate the open lever...