Taco Comfort Solutions Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| 560 Series Heat Motor Zone Valves offer a 3-way bypass version of the Taco 570 Gold Series. Use valves in this series to control the flow to a fan coil... | |
| For more than 40 years, designers and installers have used Taco Flo-Cheks in forced hot water heating systems to prevent “gravity” circulation during periods when the boiler is hot, but... | |
| Taco Accu-Flo Balancing Valves raise the bar for accuracy and dependability and as a result you will experience greater balancing accuracy than ever before. Most conventional balancing valves use a... | |
| Taco Boiler Feed Valves automatically feed water to a system whenever pressure in the system drops below the pressure setting of the valve. The Dual Control models combine the boiler... | |
| Taco Geothermal Valves are designed for high-head, open-system zone control. The unique end switch design permits control of the heat pump by the valve, allowing cold water into the coil... | |
| Taco iSeries® Mixing Valves provide precise and cost-effective temperature control for your heating systems, the flexibility of zone-to-zone control, plus built-in boiler protection. Available in 2-way, 3-way or 4-way injection... | |
| Taco's 5000 Series Heating Only version mixing valve provides the high performance temperature stability required for today's radiant heating systems. The feature makes this mixing valve an ideal choice for... | |
| Taco's cartridge style pressure reducing valve sets a new standard for performance and serviceability. All the parts are contained in a one piece cartridge which can be easily removed and... | |
| The 550 Series is designed for high-head capacity applications such as high-rise residential and commercial buildings. Heavy-duty construction enables this series to operate up to 150 feet of pump head. | |
| The Taco Differential Bypass Valve provides an accurate and dependable means to control excess flow in zone valve systems that can be created when there is a reduction in the... | |
| The Taco Zone Sentry® Zone Valve enhances the overall performance of any zone valve system. The unique patented technology in the Zone Sentry® utilizes a microcircuit based logic to control... | |
| The versatile NSF 61, ASSE 1017, ASSE 1070 mixing valve provides the ultimate performance for domestic hot water applications. The 5120 Series ASSE 1017 certification allows for domestic hot water... | |
| This versatile NSF 61 ASSE 1017 mixing valve provides the ultimate performance for domestic hot water installations. The 5000 Lead Free Series ASSE 1017 certification allows for domestic hot water... | |
| This versatile NSF 61 ASSE 1017 mixing valve provides the ultimate performance for heating or domestic hot water installations where the required flow rates are beyond the specifications of the... | |
| This versatile NSF 61, ASSE 1017, ASSE 1070 mixing valve, specifically designed to be mounted directly on the water heater for a fast and simple installation, provides the ultimate performance... | |
| When you want the industry standard for hydronic heating applications, choose Taco’s 570 Gold Series. Designers prefer these valves for their quiet and dependable operation. Installers appreciate the open lever... |