Taco Comfort Solutions Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| 560 Series Heat Motor Zone Valves offer a 3-way bypass version of the Taco 570 Gold Series. Use valves in this series to control the flow to a fan coil... | |
| For more than 40 years, designers and installers have used Taco Flo-Cheks in forced hot water heating systems to prevent “gravity” circulation during periods when the boiler is hot, but... | |
| Taco Boiler Feed Valves automatically feed water to a system whenever pressure in the system drops below the pressure setting of the valve. The Dual Control models combine the boiler... | |
| Taco Geothermal Valves are designed for high-head, open-system zone control. The unique end switch design permits control of the heat pump by the valve, allowing cold water into the coil... | |
| The 550 Series is designed for high-head capacity applications such as high-rise residential and commercial buildings. Heavy-duty construction enables this series to operate up to 150 feet of pump head. | |
| The Taco Zone Sentry® Zone Valve enhances the overall performance of any zone valve system. The unique patented technology in the Zone Sentry® utilizes a microcircuit based logic to control... | |
| When you want the industry standard for hydronic heating applications, choose Taco’s 570 Gold Series. Designers prefer these valves for their quiet and dependable operation. Installers appreciate the open lever... |