Taco Comfort Solutions Priority Zoning Circulator

Description
The Taco Priority Zoning Circulator combines the reliability of the “00” circulator with the convenience and efficiency of a PC board-mounted switching relay package. Each zoning circulator has low and high voltage terminal strips for ease of electrical hookup as well as a built-in priority switch. The priority switch allows the installer to choose the zone that requires the most attention and, when activated, run only that circulator. Features Universal Thermostat Compatibility-- Thermostat Ready Can be used in conjunction with other circulators or zone valves. Available in a full range of sizes from 003-0014. “00” Reliability Snap-In PC Board Low and High Voltage Strips Removable low-voltage terminal strip simplifies wiring installation. LED Power Light UL and CSA Listed 100% Factory Tested Made in USA Typical Applications Indirect Hot Water Heaters Adding Zones Zoning with Circulators Prioritizing Under-Sized Zones
Description
The Taco Priority Zoning Circulator combines the reliability of the “00” circulator with the convenience and efficiency of a PC board-mounted switching relay package. Each zoning circulator has low and high voltage terminal strips for ease of electrical hookup as well as a built-in priority switch. The priority switch allows the installer to choose the zone that requires the most attention and, when activated, run only that circulator. Features Universal Thermostat Compatibility-- Thermostat Ready Can be used in conjunction with other circulators or zone valves. Available in a full range of sizes from 003-0014. “00” Reliability Snap-In PC Board Low and High Voltage Strips Removable low-voltage terminal strip simplifies wiring installation. LED Power Light UL and CSA Listed 100% Factory Tested Made in USA Typical Applications Indirect Hot Water Heaters Adding Zones Zoning with Circulators Prioritizing Under-Sized Zones

Suppliers

Company
Product
Description
Supplier Links
Priority Zoning Circulator -  - Taco Comfort Solutions
Cranston, RI, USA
Priority Zoning Circulator
Priority Zoning Circulator
The Taco Priority Zoning Circulator combines the reliability of the “00” circulator with the convenience and efficiency of a PC board-mounted switching relay package. Each zoning circulator has low and high voltage terminal strips for ease of electrical hookup as well as a built-in priority switch. The priority switch allows the installer to choose the zone that requires the most attention and, when activated, run only that circulator. Features Universal Thermostat Compatibility-- Thermostat Ready Can be used in conjunction with other circulators or zone valves. Available in a full range of sizes from 003-0014. “00” Reliability Snap-In PC Board Low and High Voltage Strips Removable low-voltage terminal strip simplifies wiring installation. LED Power Light UL and CSA Listed 100% Factory Tested Made in USA Typical Applications Indirect Hot Water Heaters Adding Zones Zoning with Circulators Prioritizing Under-Sized Zones

The Taco Priority Zoning Circulator combines the reliability of the “00” circulator with the convenience and efficiency of a PC board-mounted switching relay package.
Each zoning circulator has low and high voltage terminal strips for ease of electrical hookup as well as a built-in priority switch. The priority switch allows the installer to choose the zone that requires the most attention and, when activated, run only that circulator.
Features

  • Universal Thermostat Compatibility-- Thermostat Ready
  • Can be used in conjunction with other circulators or zone valves.
  • Available in a full range of sizes from 003-0014.
  • “00” Reliability
  • Snap-In PC Board
  • Low and High Voltage Strips
  • Removable low-voltage terminal strip simplifies wiring installation.
  • LED Power Light
  • UL and CSA Listed
  • 100% Factory Tested
  • Made in USA


Typical Applications

  • Indirect Hot Water Heaters
  • Adding Zones
  • Zoning with Circulators
  • Prioritizing Under-Sized Zones
Supplier's Site

Technical Specifications

  Taco Comfort Solutions
Product Category Liquid Handling Pumps
Product Name Priority Zoning Circulator
Pump Type Circulation Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
DC Motor Pumps - MF - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Water Pump - 72888804 - Radwell International
Haskel International LLC
Specs
Media Water Pump
View Details