Taco Comfort Solutions Wet Rotor Circulators "00"® Cartridge Circulators

Description
Taco “00"® Cartridge Circulators are rugged, versatile, quick and easy to install. With their self-lubricating design and no mechanical seal, they provide unmatched reliability that makes them maintenance free. Every Taco “00”® circulator features a field-replaceable cartridge that contains all the moving parts. Replacing the cartridge rebuilds the circulator. Field service could not be faster or simpler to perform. Taco “00”® IFC Cartridge Circulators feature an Integral Flow Check (IFC) that eliminates the additional installation costs that go along with separate in-line flow checks, improves system performance and further reduces maintenance. Taco “00”® Cartridge Circulators deliver excellent service at fluid temperatures from 40° F (4° C) to 240° F (115° C) and up to 125 PSI maximum working pressure. Their wide variety of configurations, flange orientation, mounting and other options, materials and capabilities provide you with great performance in a broad range of applications “00”® Cartridge Circulator Features Include: Standard High-Capacity Output Direct Drive, Low Power Consumption Universal Flange-to-Flange Dimension – Ideal for retrofits Quiet, Efficient Operation Unique Replaceable Cartridge Design—Field serviceable Unmatched Reliability – Maintenance Free Self Lubricating No Mechanical Seal Exclusive Dirt Barrier -- Keeps dirty system water out of bearing chamber Ceramic Shaft – For longer life and excellent wear resistance UL Listed, Impedance Protected Motor Anti-Condensate Baffle (ACB) to Protect Motor Windings (Models 0011, 0012, 0013) Optional Integral Flow Check Valve (IFC)™ Optional Priority Zoning Relay Optional Plumb n’ Plug Pre-Wired Timer Control
Description
Taco “00"® Cartridge Circulators are rugged, versatile, quick and easy to install. With their self-lubricating design and no mechanical seal, they provide unmatched reliability that makes them maintenance free. Every Taco “00”® circulator features a field-replaceable cartridge that contains all the moving parts. Replacing the cartridge rebuilds the circulator. Field service could not be faster or simpler to perform. Taco “00”® IFC Cartridge Circulators feature an Integral Flow Check (IFC) that eliminates the additional installation costs that go along with separate in-line flow checks, improves system performance and further reduces maintenance. Taco “00”® Cartridge Circulators deliver excellent service at fluid temperatures from 40° F (4° C) to 240° F (115° C) and up to 125 PSI maximum working pressure. Their wide variety of configurations, flange orientation, mounting and other options, materials and capabilities provide you with great performance in a broad range of applications “00”® Cartridge Circulator Features Include: Standard High-Capacity Output Direct Drive, Low Power Consumption Universal Flange-to-Flange Dimension – Ideal for retrofits Quiet, Efficient Operation Unique Replaceable Cartridge Design—Field serviceable Unmatched Reliability – Maintenance Free Self Lubricating No Mechanical Seal Exclusive Dirt Barrier -- Keeps dirty system water out of bearing chamber Ceramic Shaft – For longer life and excellent wear resistance UL Listed, Impedance Protected Motor Anti-Condensate Baffle (ACB) to Protect Motor Windings (Models 0011, 0012, 0013) Optional Integral Flow Check Valve (IFC)™ Optional Priority Zoning Relay Optional Plumb n’ Plug Pre-Wired Timer Control

Suppliers

Company
Product
Description
Supplier Links
Wet Rotor Circulators -
Cranston, RI, USA
Wet Rotor Circulators
"00"® Cartridge Circulators
Wet Rotor Circulators "00"® Cartridge Circulators
Taco “00"® Cartridge Circulators are rugged, versatile, quick and easy to install. With their self-lubricating design and no mechanical seal, they provide unmatched reliability that makes them maintenance free. Every Taco “00”® circulator features a field-replaceable cartridge that contains all the moving parts. Replacing the cartridge rebuilds the circulator. Field service could not be faster or simpler to perform. Taco “00”® IFC Cartridge Circulators feature an Integral Flow Check (IFC) that eliminates the additional installation costs that go along with separate in-line flow checks, improves system performance and further reduces maintenance. Taco “00”® Cartridge Circulators deliver excellent service at fluid temperatures from 40° F (4° C) to 240° F (115° C) and up to 125 PSI maximum working pressure. Their wide variety of configurations, flange orientation, mounting and other options, materials and capabilities provide you with great performance in a broad range of applications “00”® Cartridge Circulator Features Include: Standard High-Capacity Output Direct Drive, Low Power Consumption Universal Flange-to-Flange Dimension – Ideal for retrofits Quiet, Efficient Operation Unique Replaceable Cartridge Design—Field serviceable Unmatched Reliability – Maintenance Free Self Lubricating No Mechanical Seal Exclusive Dirt Barrier -- Keeps dirty system water out of bearing chamber Ceramic Shaft – For longer life and excellent wear resistance UL Listed, Impedance Protected Motor Anti-Condensate Baffle (ACB) to Protect Motor Windings (Models 0011, 0012, 0013) Optional Integral Flow Check Valve (IFC)™ Optional Priority Zoning Relay Optional Plumb n’ Plug Pre-Wired Timer Control

Taco “00"® Cartridge Circulators are rugged, versatile, quick and easy to install. With their self-lubricating design and no mechanical seal, they provide unmatched reliability that makes them maintenance free. Every Taco “00”® circulator features a field-replaceable cartridge that contains all the moving parts. Replacing the cartridge rebuilds the circulator. Field service could not be faster or simpler to perform.
Taco “00”® IFC Cartridge Circulators feature an Integral Flow Check (IFC) that eliminates the additional installation costs that go along with separate in-line flow checks, improves system performance and further reduces maintenance.
Taco “00”® Cartridge Circulators deliver excellent service at fluid temperatures from 40° F (4° C) to 240° F (115° C) and up to 125 PSI maximum working pressure. Their wide variety of configurations, flange orientation, mounting and other options, materials and capabilities provide you with great performance in a broad range of applications
“00”® Cartridge Circulator Features Include:

  • Standard High-Capacity Output
  • Direct Drive, Low Power Consumption
  • Universal Flange-to-Flange Dimension – Ideal for retrofits
  • Quiet, Efficient Operation
  • Unique Replaceable Cartridge Design—Field serviceable
  • Unmatched Reliability – Maintenance Free
    • Self Lubricating
    • No Mechanical Seal
    • Exclusive Dirt Barrier -- Keeps dirty system water out of bearing chamber
    • Ceramic Shaft – For longer life and excellent wear resistance
  • UL Listed, Impedance Protected Motor
  • Anti-Condensate Baffle (ACB) to Protect Motor Windings (Models 0011, 0012, 0013)
  • Optional Integral Flow Check Valve (IFC)™
  • Optional Priority Zoning Relay
  • Optional Plumb n’ Plug Pre-Wired Timer Control
Supplier's Site

Technical Specifications

  Taco Comfort Solutions
Product Category Liquid Handling Pumps
Product Number "00"® Cartridge Circulators
Product Name Wet Rotor Circulators
Pump Type Circulation Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 32.000 GPM (0.00 to 121.21 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Power Source Air or Pneumatic
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
EVO6 Syringe Pump - E606 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details