Taco Comfort Solutions Wet Rotor Circulators Variable Speed Delta T "00"®Circulators

Description
Taco Variable Speed Delta T Circulator's all-in-one design combines a microprocessor based variable speed differential controller with the reliability and convenience of our 00® Cartridge Circulators. Simply dial in the design delta T of the system or zone (from 5 — 50°F) and then sit back and watch the circulator automatically adjust its performance to match the systems ideal BTU/hr output, while conserving energy and eliminating velocity noise. Features: All-in-One Pump & Control Available in 003 – 0014 Models Sensors Included Easy to Install UL Approved Snap-in PC Board LED Status Panel Fuse Protected Plug-in Low Voltage Wiring Terminal Optional Integral Flow Check
Description
Taco Variable Speed Delta T Circulator's all-in-one design combines a microprocessor based variable speed differential controller with the reliability and convenience of our 00® Cartridge Circulators. Simply dial in the design delta T of the system or zone (from 5 — 50°F) and then sit back and watch the circulator automatically adjust its performance to match the systems ideal BTU/hr output, while conserving energy and eliminating velocity noise. Features: All-in-One Pump & Control Available in 003 – 0014 Models Sensors Included Easy to Install UL Approved Snap-in PC Board LED Status Panel Fuse Protected Plug-in Low Voltage Wiring Terminal Optional Integral Flow Check

Suppliers

Company
Product
Description
Supplier Links
Taco Variable Speed Delta T Circulator's all-in-one design combines a microprocessor based variable speed differential controller with the reliability and convenience of our 00® Cartridge Circulators. Simply dial in the design delta T of the system or zone (from 5 — 50°F) and then sit back and watch the circulator automatically adjust its performance to match the systems ideal BTU/hr output, while conserving energy and eliminating velocity noise. Features: All-in-One Pump & Control Available in 003 – 0014 Models Sensors Included Easy to Install UL Approved Snap-in PC Board LED Status Panel Fuse Protected Plug-in Low Voltage Wiring Terminal Optional Integral Flow Check

Taco Variable Speed Delta T Circulator's all-in-one design combines a microprocessor based variable speed differential controller with the reliability and convenience of our 00® Cartridge Circulators. Simply dial in the design delta T of the system or zone (from 5 — 50°F) and then sit back and watch the circulator automatically adjust its performance to match the systems ideal BTU/hr output, while conserving energy and eliminating velocity noise.
Features:

  • All-in-One Pump & Control
  • Available in 003 – 0014 Models
  • Sensors Included
  • Easy to Install
  • UL Approved
  • Snap-in PC Board
  • LED Status Panel
  • Fuse Protected
  • Plug-in Low Voltage Wiring Terminal
  • Optional Integral Flow Check
Supplier's Site

Technical Specifications

  Taco Comfort Solutions
Product Category Liquid Handling Pumps
Product Number Variable Speed Delta T "00"®Circulators
Product Name Wet Rotor Circulators
Pump Type Circulation Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details