Taco Comfort Solutions Wet Rotor Circulators Variable Speed Variable Voltage "00"®Circulator

Description
The Variable Voltage version of the Variable Speed “00” Circulator is designed to operate the pump at different speeds based on an externally-generated analog voltage signal input. Its reliable operation, ease of installation and integration to DDC or building management systems allows for a wide variety of HVAC applications, such as maintaining a pressure differential or a setpoint temperature. The control accepts a 0-10 V(dc), 0-20 mA, 2-10 V(dc), or 4-20mA signal. Features: 4 Signal Voltage Ranges (0-10 V(dc), 0-20 mA, 2-10V(dc), or 4-20 mA) Internal LED’s Manual Operation Switch Linear or Logarithmic Output Pump Exercise (10 Seconds After 3 Days of No Operation)
Description
The Variable Voltage version of the Variable Speed “00” Circulator is designed to operate the pump at different speeds based on an externally-generated analog voltage signal input. Its reliable operation, ease of installation and integration to DDC or building management systems allows for a wide variety of HVAC applications, such as maintaining a pressure differential or a setpoint temperature. The control accepts a 0-10 V(dc), 0-20 mA, 2-10 V(dc), or 4-20mA signal. Features: 4 Signal Voltage Ranges (0-10 V(dc), 0-20 mA, 2-10V(dc), or 4-20 mA) Internal LED’s Manual Operation Switch Linear or Logarithmic Output Pump Exercise (10 Seconds After 3 Days of No Operation)

Suppliers

Company
Product
Description
Supplier Links
The Variable Voltage version of the Variable Speed “00” Circulator is designed to operate the pump at different speeds based on an externally-generated analog voltage signal input. Its reliable operation, ease of installation and integration to DDC or building management systems allows for a wide variety of HVAC applications, such as maintaining a pressure differential or a setpoint temperature. The control accepts a 0-10 V(dc), 0-20 mA, 2-10 V(dc), or 4-20mA signal. Features: 4 Signal Voltage Ranges (0-10 V(dc), 0-20 mA, 2-10V(dc), or 4-20 mA) Internal LED’s Manual Operation Switch Linear or Logarithmic Output Pump Exercise (10 Seconds After 3 Days of No Operation)

The Variable Voltage version of the Variable Speed “00” Circulator is designed to operate the pump at different speeds based on an externally-generated analog voltage signal input. Its reliable operation, ease of installation and integration to DDC or building management systems allows for a wide variety of HVAC applications, such as maintaining a pressure differential or a setpoint temperature. The control accepts a 0-10 V(dc), 0-20 mA, 2-10 V(dc), or 4-20mA signal.
Features:

  • 4 Signal Voltage Ranges (0-10 V(dc), 0-20 mA, 2-10V(dc), or 4-20 mA)
  • Internal LED’s
  • Manual Operation Switch
  • Linear or Logarithmic Output
  • Pump Exercise (10 Seconds After 3 Days of No Operation)
Supplier's Site

Technical Specifications

  Taco Comfort Solutions
Product Category Liquid Handling Pumps
Product Number Variable Speed Variable Voltage "00"®Circulator
Product Name Wet Rotor Circulators
Pump Type Circulation Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details