Taco Comfort Solutions Wet Rotor Circulators LoadMatch®Circulators

Description
Performance Data Minimum Fluid Temperature: 40º F (4º C) Maximum Fluid Temperature Cast Iron: 230º F (110º C) Maximum Fluid Temperature (Model No. L0710): 240º F (115º C) Maximum Fluid Temperature Bronze: 220º F (104º C) Maximum Working Pressure: 200 PSI Connection Sizes: 3/4”, 1”, 1-1/4”, 1-1/2” Flanged, 1/2”, 3/4” Sweat Taco LoadMatch® Series Circulators are designed for quiet, efficient operation on LoadMatch Fan Coil Heating and Cooling Systems. Patented design is easily serviced without removing entire unit from system piping. Unique, “00” family replaceable cartridge contains all of the moving parts so you can service it easily instead of replacing the entire unit. Available in cast iron or bronze. Compact, low power consumption design is ideal for high efficiency jobs. Features Integral Flow Check (IFC)--Eliminates In-Line Flow Check, Reduces Installed Cost, Easy to Service Improved Performance vs. In-Line Flow Checks Exclusive Anti-Condensate Baffle (ACB)—Protects motor windings against condensate build-up. Unique Replaceable Cartridge Design—Field Serviceable Unmatched Reliability—Maintena nce Free Quiet, Efficient Operation Direct Drive – Low Power Consumption Standard High Capacity Output Compact Design Self Lubricating No Mechanical Seal Typical Applications LoadMatch Fan Coil Heating and Cooling Systems
Description
Performance Data Minimum Fluid Temperature: 40º F (4º C) Maximum Fluid Temperature Cast Iron: 230º F (110º C) Maximum Fluid Temperature (Model No. L0710): 240º F (115º C) Maximum Fluid Temperature Bronze: 220º F (104º C) Maximum Working Pressure: 200 PSI Connection Sizes: 3/4”, 1”, 1-1/4”, 1-1/2” Flanged, 1/2”, 3/4” Sweat Taco LoadMatch® Series Circulators are designed for quiet, efficient operation on LoadMatch Fan Coil Heating and Cooling Systems. Patented design is easily serviced without removing entire unit from system piping. Unique, “00” family replaceable cartridge contains all of the moving parts so you can service it easily instead of replacing the entire unit. Available in cast iron or bronze. Compact, low power consumption design is ideal for high efficiency jobs. Features Integral Flow Check (IFC)--Eliminates In-Line Flow Check, Reduces Installed Cost, Easy to Service Improved Performance vs. In-Line Flow Checks Exclusive Anti-Condensate Baffle (ACB)—Protects motor windings against condensate build-up. Unique Replaceable Cartridge Design—Field Serviceable Unmatched Reliability—Maintena nce Free Quiet, Efficient Operation Direct Drive – Low Power Consumption Standard High Capacity Output Compact Design Self Lubricating No Mechanical Seal Typical Applications LoadMatch Fan Coil Heating and Cooling Systems

Suppliers

Company
Product
Description
Supplier Links
Wet Rotor Circulators - LoadMatch®Circulators - Taco Comfort Solutions
Cranston, RI, USA
Wet Rotor Circulators
LoadMatch®Circulators
Wet Rotor Circulators LoadMatch®Circulators
Performance Data Minimum Fluid Temperature: 40º F (4º C) Maximum Fluid Temperature Cast Iron: 230º F (110º C) Maximum Fluid Temperature (Model No. L0710): 240º F (115º C) Maximum Fluid Temperature Bronze: 220º F (104º C) Maximum Working Pressure: 200 PSI Connection Sizes: 3/4”, 1”, 1-1/4”, 1-1/2” Flanged, 1/2”, 3/4” Sweat Taco LoadMatch® Series Circulators are designed for quiet, efficient operation on LoadMatch Fan Coil Heating and Cooling Systems. Patented design is easily serviced without removing entire unit from system piping. Unique, “00” family replaceable cartridge contains all of the moving parts so you can service it easily instead of replacing the entire unit. Available in cast iron or bronze. Compact, low power consumption design is ideal for high efficiency jobs. Features Integral Flow Check (IFC)--Eliminates In-Line Flow Check, Reduces Installed Cost, Easy to Service Improved Performance vs. In-Line Flow Checks Exclusive Anti-Condensate Baffle (ACB)—Protects motor windings against condensate build-up. Unique Replaceable Cartridge Design—Field Serviceable Unmatched Reliability—Maintena nce Free Quiet, Efficient Operation Direct Drive – Low Power Consumption Standard High Capacity Output Compact Design Self Lubricating No Mechanical Seal Typical Applications LoadMatch Fan Coil Heating and Cooling Systems

Performance Data
Minimum Fluid Temperature: 40º F (4º C)
Maximum Fluid Temperature Cast Iron: 230º F (110º C)
Maximum Fluid Temperature (Model No. L0710): 240º F (115º C)
Maximum Fluid Temperature Bronze: 220º F (104º C)
Maximum Working Pressure: 200 PSI
Connection Sizes: 3/4”, 1”, 1-1/4”, 1-1/2” Flanged, 1/2”, 3/4” Sweat
Taco LoadMatch® Series Circulators are designed for quiet, efficient operation on LoadMatch Fan Coil Heating and Cooling Systems.

  • Patented design is easily serviced without removing entire unit from system piping.
  • Unique, “00” family replaceable cartridge contains all of the moving parts so you can service it easily instead of replacing the entire unit.
  • Available in cast iron or bronze.
  • Compact, low power consumption design is ideal for high efficiency jobs.

Features

  • Integral Flow Check (IFC)--Eliminates In-Line Flow Check, Reduces Installed Cost, Easy to Service
  • Improved Performance vs. In-Line Flow Checks
  • Exclusive Anti-Condensate Baffle (ACB)—Protects motor windings against condensate build-up.
  • Unique Replaceable Cartridge Design—Field Serviceable
  • Unmatched Reliability—Maintenance Free
  • Quiet, Efficient Operation
  • Direct Drive – Low Power Consumption
  • Standard High Capacity Output
  • Compact Design
  • Self Lubricating
  • No Mechanical Seal

Typical Applications
LoadMatch Fan Coil Heating and Cooling Systems

Supplier's Site

Technical Specifications

  Taco Comfort Solutions
Product Category Liquid Handling Pumps
Product Number LoadMatch®Circulators
Product Name Wet Rotor Circulators
Pump Type Circulation Pump
Unlock Full Specs
to access all available technical data

Similar Products

Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Air-Driven Liquid Pump - .33 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 225.0 to 7500.0 psi (158 to 5273 m of Water)
Liquid Flow 0.063 to 2.165 GPM (0.24 to 8.20 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details