Taco Comfort Solutions Vertical Split Case Pumps TC Pumps

Description
TC Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. The TC Series' top suction and discharge make this product line the ideal choice for minimizing your installation footprint. Quiet, dependable and proven performance: that's the TC Series. Features: Configuration Single-Stage, Double Suction Vertical Split Case Pump Casing Cast Iron Standard Impeller High-efficiency Double Suction Bronze Impeller Stainless Steel Optional Shaft Carbon Steel Shaft Stainless Steel Optional Shaft Sleeve Bronze or Stainless Steel Replaceable Shaft Sleeves Wear Ring Bronze Replaceable Wear Ring Mechanical Seal Handles a wide range of applications with superior longevity Carbon Rotating Element Silicon Carbide Stationary Seat Viton Elastomerss
Description
TC Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. The TC Series' top suction and discharge make this product line the ideal choice for minimizing your installation footprint. Quiet, dependable and proven performance: that's the TC Series. Features: Configuration Single-Stage, Double Suction Vertical Split Case Pump Casing Cast Iron Standard Impeller High-efficiency Double Suction Bronze Impeller Stainless Steel Optional Shaft Carbon Steel Shaft Stainless Steel Optional Shaft Sleeve Bronze or Stainless Steel Replaceable Shaft Sleeves Wear Ring Bronze Replaceable Wear Ring Mechanical Seal Handles a wide range of applications with superior longevity Carbon Rotating Element Silicon Carbide Stationary Seat Viton Elastomerss

Suppliers

Company
Product
Description
Supplier Links
Vertical Split Case Pumps - TC Pumps - Taco Comfort Solutions
Cranston, RI, USA
Vertical Split Case Pumps
TC Pumps
Vertical Split Case Pumps TC Pumps
TC Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. The TC Series' top suction and discharge make this product line the ideal choice for minimizing your installation footprint. Quiet, dependable and proven performance: that's the TC Series. Features: Configuration Single-Stage, Double Suction Vertical Split Case Pump Casing Cast Iron Standard Impeller High-efficiency Double Suction Bronze Impeller Stainless Steel Optional Shaft Carbon Steel Shaft Stainless Steel Optional Shaft Sleeve Bronze or Stainless Steel Replaceable Shaft Sleeves Wear Ring Bronze Replaceable Wear Ring Mechanical Seal Handles a wide range of applications with superior longevity Carbon Rotating Element Silicon Carbide Stationary Seat Viton Elastomerss

TC Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. The TC Series' top suction and discharge make this product line the ideal choice for minimizing your installation footprint. Quiet, dependable and proven performance: that's the TC Series.
Features:
Configuration

  • Single-Stage, Double Suction Vertical Split Case

Pump Casing

  • Cast Iron Standard

Impeller

  • High-efficiency Double Suction Bronze Impeller
  • Stainless Steel Optional

Shaft

  • Carbon Steel Shaft
  • Stainless Steel Optional

Shaft Sleeve

  • Bronze or Stainless Steel
  • Replaceable Shaft Sleeves

Wear Ring

  • Bronze Replaceable Wear Ring

Mechanical Seal

  • Handles a wide range of applications with superior longevity
  • Carbon Rotating Element
  • Silicon Carbide Stationary Seat
  • Viton Elastomerss
Supplier's Site

Technical Specifications

  Taco Comfort Solutions
Product Category Liquid Handling Pumps
Product Number TC Pumps
Product Name Vertical Split Case Pumps
Pump Type Circulation Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details