Taco Comfort Solutions Datasheets for Mixing Valves
Mixing valves combine the flow of two or more inlets into a single outlet for applications such as temperature and concentration control.
Mixing Valves: Learn more
| Product Name | Notes |
|---|---|
| Taco Accu-Flo Balancing Valves raise the bar for accuracy and dependability and as a result you will experience greater balancing accuracy than ever before. Most conventional balancing valves use a... | |
| Taco iSeries® Mixing Valves provide precise and cost-effective temperature control for your heating systems, the flexibility of zone-to-zone control, plus built-in boiler protection. Available in 2-way, 3-way or 4-way injection... | |
| Taco's 5000 Series Heating Only version mixing valve provides the high performance temperature stability required for today's radiant heating systems. The feature makes this mixing valve an ideal choice for... | |
| The versatile NSF 61, ASSE 1017, ASSE 1070 mixing valve provides the ultimate performance for domestic hot water applications. The 5120 Series ASSE 1017 certification allows for domestic hot water... | |
| This versatile NSF 61 ASSE 1017 mixing valve provides the ultimate performance for domestic hot water installations. The 5000 Lead Free Series ASSE 1017 certification allows for domestic hot water... | |
| This versatile NSF 61 ASSE 1017 mixing valve provides the ultimate performance for heating or domestic hot water installations where the required flow rates are beyond the specifications of the... | |
| This versatile NSF 61, ASSE 1017, ASSE 1070 mixing valve, specifically designed to be mounted directly on the water heater for a fast and simple installation, provides the ultimate performance... |