Taco Comfort Solutions Wet Rotor Circulators Variable Speed Solar Control "00" Circulator

Description
The Taco Variable Speed Solar Control Circulators combine the advanced features of our external speed and solar controls with the reliability and convenience of our 00® Cartridge Circulators. All the wiring for power and sensors is done directly to the circulator while the LED status panel makes it easy to check functionality. Dip switch based user configurable settings makes for a fast set-up, no matter the solar application. The circulator continually adjusts its speed, maximizing the output of the collector, increasing the usable higher temperature water throughout the day, eliminating short cycling and increasing system performance by 20%. Features: All-in-One Pump and Variable Speed Solar Control Available in Several Sizes, 006, 008, 009 and 0011 User Definable Line Voltage Output, Supports Drain Back Applications Freeze Protection for Open Systems Holiday Function, Minimizes Collector Stagnation Factory Installed Line Cord Adjustable Storage Tank Maximum Setting
Description
The Taco Variable Speed Solar Control Circulators combine the advanced features of our external speed and solar controls with the reliability and convenience of our 00® Cartridge Circulators. All the wiring for power and sensors is done directly to the circulator while the LED status panel makes it easy to check functionality. Dip switch based user configurable settings makes for a fast set-up, no matter the solar application. The circulator continually adjusts its speed, maximizing the output of the collector, increasing the usable higher temperature water throughout the day, eliminating short cycling and increasing system performance by 20%. Features: All-in-One Pump and Variable Speed Solar Control Available in Several Sizes, 006, 008, 009 and 0011 User Definable Line Voltage Output, Supports Drain Back Applications Freeze Protection for Open Systems Holiday Function, Minimizes Collector Stagnation Factory Installed Line Cord Adjustable Storage Tank Maximum Setting

Suppliers

Company
Product
Description
Supplier Links
The Taco Variable Speed Solar Control Circulators combine the advanced features of our external speed and solar controls with the reliability and convenience of our 00® Cartridge Circulators. All the wiring for power and sensors is done directly to the circulator while the LED status panel makes it easy to check functionality. Dip switch based user configurable settings makes for a fast set-up, no matter the solar application. The circulator continually adjusts its speed, maximizing the output of the collector, increasing the usable higher temperature water throughout the day, eliminating short cycling and increasing system performance by 20%. Features: All-in-One Pump and Variable Speed Solar Control Available in Several Sizes, 006, 008, 009 and 0011 User Definable Line Voltage Output, Supports Drain Back Applications Freeze Protection for Open Systems Holiday Function, Minimizes Collector Stagnation Factory Installed Line Cord Adjustable Storage Tank Maximum Setting

The Taco Variable Speed Solar Control Circulators combine the advanced features of our external speed and solar controls with the reliability and convenience of our 00® Cartridge Circulators. All the wiring for power and sensors is done directly to the circulator while the LED status panel makes it easy to check functionality. Dip switch based user configurable settings makes for a fast set-up, no matter the solar application. The circulator continually adjusts its speed, maximizing the output of the collector, increasing the usable higher temperature water throughout the day, eliminating short cycling and increasing system performance by 20%.
Features:

  • All-in-One Pump and Variable Speed Solar Control
  • Available in Several Sizes, 006, 008, 009 and 0011
  • User Definable Line Voltage Output,
  • Supports Drain Back Applications
  • Freeze Protection for Open Systems
  • Holiday Function, Minimizes Collector Stagnation
  • Factory Installed Line Cord
  • Adjustable Storage Tank Maximum Setting
Supplier's Site

Technical Specifications

  Taco Comfort Solutions
Product Category Liquid Handling Pumps
Product Number Variable Speed Solar Control "00" Circulator
Product Name Wet Rotor Circulators
Pump Type Circulation Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details