Taco Comfort Solutions Base Mounted/Close Coupled Pumps CI: Close-coupled end suction

Description
Taco CI Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. They meet the latest standards for hydraulic performance and dimensional characteristics so you get the reliable performance and long service life you want for your application. An easy-to-replace, slip-on shaft sleeve facilitates seal maintenance in the field and lowers maintenance costs. Taco’s exclusive dry shaft design protects the pump shaft by eliminating contact with the circulating fluid, so corrosion-resistant shaft materials are generally not required. CI Pumps also feature flush seal line taps, allowing the installation of a filter to protect the seal from non-condensible particles present in open systems. In addition, pressure tappings on suction and discharge connections are provided as a standard feature. Features Dry Shaft Design—Eliminates contact with system fluid, simplifies seal removal and reinstallation. Standard Ceramic Seal for Flexibility—Basic product can meet requirements of a wide range of applications. Rear Pull Out Design Allows Servicing Without Disturbing System Piping Flush Seal Line Tap Allows Filter Installation Pressure Tappings on Suction and Discharge Connections are Standard Typical Applications Heating Air Conditioning Pressure Boosting Cooling Water Transfer Water Supply
Description
Taco CI Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. They meet the latest standards for hydraulic performance and dimensional characteristics so you get the reliable performance and long service life you want for your application. An easy-to-replace, slip-on shaft sleeve facilitates seal maintenance in the field and lowers maintenance costs. Taco’s exclusive dry shaft design protects the pump shaft by eliminating contact with the circulating fluid, so corrosion-resistant shaft materials are generally not required. CI Pumps also feature flush seal line taps, allowing the installation of a filter to protect the seal from non-condensible particles present in open systems. In addition, pressure tappings on suction and discharge connections are provided as a standard feature. Features Dry Shaft Design—Eliminates contact with system fluid, simplifies seal removal and reinstallation. Standard Ceramic Seal for Flexibility—Basic product can meet requirements of a wide range of applications. Rear Pull Out Design Allows Servicing Without Disturbing System Piping Flush Seal Line Tap Allows Filter Installation Pressure Tappings on Suction and Discharge Connections are Standard Typical Applications Heating Air Conditioning Pressure Boosting Cooling Water Transfer Water Supply

Suppliers

Company
Product
Description
Supplier Links
Base Mounted/Close Coupled Pumps - CI: Close-coupled end suction - Taco Comfort Solutions
Cranston, RI, USA
Base Mounted/Close Coupled Pumps
CI: Close-coupled end suction
Base Mounted/Close Coupled Pumps CI: Close-coupled end suction
Taco CI Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. They meet the latest standards for hydraulic performance and dimensional characteristics so you get the reliable performance and long service life you want for your application. An easy-to-replace, slip-on shaft sleeve facilitates seal maintenance in the field and lowers maintenance costs. Taco’s exclusive dry shaft design protects the pump shaft by eliminating contact with the circulating fluid, so corrosion-resistant shaft materials are generally not required. CI Pumps also feature flush seal line taps, allowing the installation of a filter to protect the seal from non-condensible particles present in open systems. In addition, pressure tappings on suction and discharge connections are provided as a standard feature. Features Dry Shaft Design—Eliminates contact with system fluid, simplifies seal removal and reinstallation. Standard Ceramic Seal for Flexibility—Basic product can meet requirements of a wide range of applications. Rear Pull Out Design Allows Servicing Without Disturbing System Piping Flush Seal Line Tap Allows Filter Installation Pressure Tappings on Suction and Discharge Connections are Standard Typical Applications Heating Air Conditioning Pressure Boosting Cooling Water Transfer Water Supply

Taco CI Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. They meet the latest standards for hydraulic performance and dimensional characteristics so you get the reliable performance and long service life you want for your application. An easy-to-replace, slip-on shaft sleeve facilitates seal maintenance in the field and lowers maintenance costs. Taco’s exclusive dry shaft design protects the pump shaft by eliminating contact with the circulating fluid, so corrosion-resistant shaft materials are generally not required.
CI Pumps also feature flush seal line taps, allowing the installation of a filter to protect the seal from non-condensible particles present in open systems. In addition, pressure tappings on suction and discharge connections are provided as a standard feature.
Features

  • Dry Shaft Design—Eliminates contact with system fluid, simplifies seal removal and reinstallation.
  • Standard Ceramic Seal for Flexibility—Basic product can meet requirements of a wide range of applications.
  • Rear Pull Out Design Allows Servicing Without Disturbing System Piping
  • Flush Seal Line Tap Allows Filter Installation
  • Pressure Tappings on Suction and Discharge Connections are Standard

Typical Applications

  • Heating
  • Air Conditioning
  • Pressure Boosting
  • Cooling Water Transfer
  • Water Supply
Supplier's Site

Technical Specifications

  Taco Comfort Solutions
Product Category Liquid Handling Pumps
Product Number CI: Close-coupled end suction
Product Name Base Mounted/Close Coupled Pumps
Pump Type Circulation Pump
Unlock Full Specs
to access all available technical data

Similar Products

Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details