Taco Comfort Solutions Wet Rotor Circulators Variable Speed Setpoint "00"®Circulator

Description
The versatile Setpoint version of the Variable Speed “00” can be set up to deliver a fixed temperature, maintain a specific temperature drop between sensor locations (DT), used as a bypass/shunt pump, or integrated into a fan coil package to vary the speed of the pump based on supply air temperature. The 00-VS can be either direct-acting (speed increases on a temperature decrease) or reverse-acting (speed increases on a temperature increase). A typical direct-acting (limiting setpoint) application would be for boiler protection, where the 00-VS is installed on a bypass loop. If the return temperature starts to drop below the set temperature (75°- 165°F), then the speed of the pump will be increased, bypassing hot water to protect the boiler. The 00-VS can be used in radiant injection mixing systems where you want to set a fixed supply-water temperature. Through the use of the setpoint dial on the PC board, you can select any temperature from 30°-210°F. If desired, a boiler protection sensor can be installed to protect the boiler from flue gas condensation. In the DT mode, the pump speed is varied to maintain a set temperature drop (5°-50°F) across a boiler or heat exchanger, ideal for snowmelt applications. Features: Adjustable Setpoint (30° - 210°F) Adjustable Temperature Difference (DT) (5° - 50°F) Boiler Protection (135°F) Boiler Protection as a Limit Control (75° - 165°F) LED Status Panel Direct or Reverse Acting Selectable Output Response Speed Linear or Logarithmic Output Pump Exercise (10 Seconds After 3 Days of No Operation)
Description
The versatile Setpoint version of the Variable Speed “00” can be set up to deliver a fixed temperature, maintain a specific temperature drop between sensor locations (DT), used as a bypass/shunt pump, or integrated into a fan coil package to vary the speed of the pump based on supply air temperature. The 00-VS can be either direct-acting (speed increases on a temperature decrease) or reverse-acting (speed increases on a temperature increase). A typical direct-acting (limiting setpoint) application would be for boiler protection, where the 00-VS is installed on a bypass loop. If the return temperature starts to drop below the set temperature (75°- 165°F), then the speed of the pump will be increased, bypassing hot water to protect the boiler. The 00-VS can be used in radiant injection mixing systems where you want to set a fixed supply-water temperature. Through the use of the setpoint dial on the PC board, you can select any temperature from 30°-210°F. If desired, a boiler protection sensor can be installed to protect the boiler from flue gas condensation. In the DT mode, the pump speed is varied to maintain a set temperature drop (5°-50°F) across a boiler or heat exchanger, ideal for snowmelt applications. Features: Adjustable Setpoint (30° - 210°F) Adjustable Temperature Difference (DT) (5° - 50°F) Boiler Protection (135°F) Boiler Protection as a Limit Control (75° - 165°F) LED Status Panel Direct or Reverse Acting Selectable Output Response Speed Linear or Logarithmic Output Pump Exercise (10 Seconds After 3 Days of No Operation)

Suppliers

Company
Product
Description
Supplier Links
The versatile Setpoint version of the Variable Speed “00” can be set up to deliver a fixed temperature, maintain a specific temperature drop between sensor locations (DT), used as a bypass/shunt pump, or integrated into a fan coil package to vary the speed of the pump based on supply air temperature. The 00-VS can be either direct-acting (speed increases on a temperature decrease) or reverse-acting (speed increases on a temperature increase). A typical direct-acting (limiting setpoint) application would be for boiler protection, where the 00-VS is installed on a bypass loop. If the return temperature starts to drop below the set temperature (75°- 165°F), then the speed of the pump will be increased, bypassing hot water to protect the boiler. The 00-VS can be used in radiant injection mixing systems where you want to set a fixed supply-water temperature. Through the use of the setpoint dial on the PC board, you can select any temperature from 30°-210°F. If desired, a boiler protection sensor can be installed to protect the boiler from flue gas condensation. In the DT mode, the pump speed is varied to maintain a set temperature drop (5°-50°F) across a boiler or heat exchanger, ideal for snowmelt applications. Features: Adjustable Setpoint (30° - 210°F) Adjustable Temperature Difference (DT) (5° - 50°F) Boiler Protection (135°F) Boiler Protection as a Limit Control (75° - 165°F) LED Status Panel Direct or Reverse Acting Selectable Output Response Speed Linear or Logarithmic Output Pump Exercise (10 Seconds After 3 Days of No Operation)

The versatile Setpoint version of the Variable Speed “00” can be set up to deliver a fixed temperature, maintain a specific temperature drop between sensor locations (DT), used as a bypass/shunt pump, or integrated into a fan coil package to vary the speed of the pump based on supply air temperature.
The 00-VS can be either direct-acting (speed increases on a temperature decrease) or reverse-acting (speed increases on a temperature increase). A typical direct-acting (limiting setpoint) application would be for boiler protection, where the 00-VS is installed on a bypass loop. If the return temperature starts to drop below the set temperature (75°- 165°F), then the speed of the pump will be increased, bypassing hot water to protect the boiler. The 00-VS can be used in radiant injection mixing systems where you want to set a fixed supply-water temperature. Through the use of the setpoint dial on the PC board, you can select any temperature from 30°-210°F. If desired, a boiler protection sensor can be installed to protect the boiler from flue gas condensation. In the DT mode, the pump speed is varied to maintain a set temperature drop (5°-50°F) across a boiler or heat exchanger, ideal for snowmelt applications.
Features:

  • Adjustable Setpoint (30° - 210°F)
  • Adjustable Temperature Difference (DT) (5° - 50°F)
  • Boiler Protection (135°F)
  • Boiler Protection as a Limit Control (75° - 165°F)
  • LED Status Panel
  • Direct or Reverse Acting
  • Selectable Output Response Speed
  • Linear or Logarithmic Output
  • Pump Exercise (10 Seconds After 3 Days of No Operation)
Supplier's Site

Technical Specifications

  Taco Comfort Solutions
Product Category Liquid Handling Pumps
Product Number Variable Speed Setpoint "00"®Circulator
Product Name Wet Rotor Circulators
Pump Type Circulation Pump
Unlock Full Specs
to access all available technical data

Similar Products

Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details