Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
CUI INC.
PSK-45-24 -- POWER SUPPLY, ITE, 24V, 1.9A ROHS COMPLIANT CUI
CUI Inc.
Power Supply, Ite, 24V, 1.9A Rohs Compliant Cui
PSK-45-24
Description
POWER SUPPLY, ITE, 24V, 1.9A ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
POWER SUPPLY, ITE, 24V, 1.9A ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ite, 24V, 1.9A Rohs Compliant Cui
13AJ1036
Power Supply, Ite, 24V, 1.9A Rohs Compliant Cui
13AJ1036
POWER SUPPLY, ITE, 24V, 1.9A ROHS COMPLIANT: YES
POWER SUPPLY, ITE, 24V, 1.9A ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
13AJ1036
Product Name
Power Supply, Ite, 24V, 1.9A Rohs Compliant Cui
Regulatory Compliance
RoHS Compliant
Unlock Full Specs
to access all available technical data
Similar Products
Uni-Trend US
UDP6730 360W Basic DC Switching Power Supply 40V/30A
UDP6730
Specs
Type
DC Power Supply
Technology
Switching Power Supply
DC Output Voltage
40.0 volts
View Details
Triad Magnetics
11.4 to 12.6 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply
AEU65-120
Specs
Type
DC Power Supply
Technology
Switching Power Supply
Regulatory Compliance
UL 60950-1, (Insulation Class -1)
View Details
3
suppliers
Siglent Technologies NA, Inc.
Programmable Linear DC Power Supply
SPD3303X
Specs
Type
DC Power Supply
Technology
Linear Power Supply
Form Factor
Desktop / Free Standing; Rack Mount (optional feature)
View Details
Placid Industries, Inc.
PST3-24-110 Enclosed Power Supply
PST3-24-110
Specs
Type
DC Power Supply
DC Output Voltage
24.0 volts
DC Output Current
3 amps
View Details