CUI Inc. Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Cui PSK-5D-5-T

Description
POWER SUPPLY, AC-DC, 5V, 1A ROHS COMPLIANT: YES
Description
POWER SUPPLY, AC-DC, 5V, 1A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The CUI PSK-5D series AC-DC power supply provides an output voltage of 5V and a maximum output current of 1A, delivering a total output power of 5W. It features a wide input voltage range of 85 to 305 Vac and operates efficiently across a temperature range of -40 to +85°C. The power supply is designed with multiple protections, including over voltage, over current, and short circuit protection, ensuring reliable operation in various conditions. This model is encapsulated in a compact 1 x 1 inch package, making it suitable for space-constrained applications. It meets several safety standards, including IEC 62368, IEC 61558, and IEC 60335, and is classified as Class II for safety. The device also complies with RoHS regulations, indicating it is free from hazardous substances. Engineers may find this power supply suitable for applications requiring a reliable and efficient 5V output with robust protection features and compliance with international safety standards.

Datasheet Summary
Powered by GS/AI

The CUI PSK-5D series AC-DC power supply provides an output voltage of 5V and a maximum output current of 1A, delivering a total output power of 5W. It features a wide input voltage range of 85 to 305 Vac and operates efficiently across a temperature range of -40 to +85°C. The power supply is designed with multiple protections, including over voltage, over current, and short circuit protection, ensuring reliable operation in various conditions. This model is encapsulated in a compact 1 x 1 inch package, making it suitable for space-constrained applications. It meets several safety standards, including IEC 62368, IEC 61558, and IEC 60335, and is classified as Class II for safety. The device also complies with RoHS regulations, indicating it is free from hazardous substances. Engineers may find this power supply suitable for applications requiring a reliable and efficient 5V output with robust protection features and compliance with international safety standards.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Cui - 37AJ0655 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Cui
37AJ0655
Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Cui 37AJ0655
POWER SUPPLY, AC-DC, 5V, 1A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 5V, 1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 37AJ0655
Product Name Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Cui
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1U Front End Power supply - FPS1000 12/PS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 12.0 volts
View Details