icotek Corp Datasheets for Cable Clamps

Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables.
Cable Clamps: Learn more

Page: 1 2
Product Name Notes
EMC clamp assemblies are used, where the shield of several cables must be connected to the ground potential. They are easy to use and enable effective grounding and strain relief...
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. The...
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. PCB|SKL...
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. The...
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. When...
The cable clamps are characterized by a high clamping range and great flexibility. Ideally suited for strain relief on the C section rail C30 with opening dimensions 16 - 17...
The EMC bracket combined with the matching PFS EMC shield clamp is perfect in conjunction with the KEL multi cable transit frame for alleviating interferences due to shields. The EMC...
The EMC shield clamp provides strain relief, cable guidance and grounding for decentralized bus modules of numerous manufacturers. The STFZ2 types are used for analog I/O modules using two actuators...
The ground straps are fitted with a shield clamp at one end. This solution is used where space is limited. The ground straps are available with M4 or M6 holes.
The KVT-EMC brackets in combination with the split cable glands KVT and QVT combine routing, EMC shield grounding and strain relief. The connection to the ground potential is possible via...
The modular stackable cable clamp MSMC is used for easy, quick and secure fastening of cables, pipes and other cylindrical components. The variable clamping range is up to 16 mm.
The UCL cable clamps are characterized by a high clamping range and great flexibility. Ideally suited for strain relief on the 1-5/8" Unistrut Channel with opening dimensions 7/8“ (suitable for...

Next >>