icotek Corp EMC Shield Clamps for 10 × 3 mm Bus Bar, Pluggable- with or without Integrated Strain Relief 36787.151

Description
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. When using types with integrated strain relief cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved. We also offer EMC shield clamps with double strain relief function acc. to PROFINET installation guidelines. Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm). The very slim shape of the PFS|SCL is perfect for applications with limited space. The shield clamps are mounted by snapping them onto a 10 × 3 mm bus bar. Advantages & Benefits Partially with integrated strain relief Large contact area Shield contact and strain relief separated Quick assembly without tools The spring design requires no adjustments and will permanently maintain contact to the cable shield Designed for high density applications Shock and vibration resistant, maintenance free Integrated double strain relief function acc. to PROFINET installation guidelines
Datasheet
Description
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. When using types with integrated strain relief cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved. We also offer EMC shield clamps with double strain relief function acc. to PROFINET installation guidelines. Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm). The very slim shape of the PFS|SCL is perfect for applications with limited space. The shield clamps are mounted by snapping them onto a 10 × 3 mm bus bar. Advantages & Benefits Partially with integrated strain relief Large contact area Shield contact and strain relief separated Quick assembly without tools The spring design requires no adjustments and will permanently maintain contact to the cable shield Designed for high density applications Shock and vibration resistant, maintenance free Integrated double strain relief function acc. to PROFINET installation guidelines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Shield Clamps for 10 × 3 mm Bus Bar, Pluggable- with or without Integrated Strain Relief - 36787.151 - icotek Corp
Chicago, IL, United States
EMC Shield Clamps for 10 × 3 mm Bus Bar, Pluggable- with or without Integrated Strain Relief
36787.151
EMC Shield Clamps for 10 × 3 mm Bus Bar, Pluggable- with or without Integrated Strain Relief 36787.151
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. When using types with integrated strain relief cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved. We also offer EMC shield clamps with double strain relief function acc. to PROFINET installation guidelines. Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm). The very slim shape of the PFS|SCL is perfect for applications with limited space. The shield clamps are mounted by snapping them onto a 10 × 3 mm bus bar. Advantages & Benefits Partially with integrated strain relief Large contact area Shield contact and strain relief separated Quick assembly without tools The spring design requires no adjustments and will permanently maintain contact to the cable shield Designed for high density applications Shock and vibration resistant, maintenance free Integrated double strain relief function acc. to PROFINET installation guidelines

EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields.

When using types with integrated strain relief cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved. We also offer EMC shield clamps with double strain relief function acc. to PROFINET installation guidelines.

Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm).

The very slim shape of the PFS|SCL is perfect for applications with limited space.

The shield clamps are mounted by snapping them onto a 10 × 3 mm bus bar.


Advantages & Benefits

  • Partially with integrated strain relief
  • Large contact area
  • Shield contact and strain relief separated
  • Quick assembly without tools
  • The spring design requires no adjustments and will permanently maintain contact to the cable shield
  • Designed for high density applications
  • Shock and vibration resistant, maintenance free
  • Integrated double strain relief function acc. to PROFINET installation guidelines
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Strain Reliefs
Product Number 36787.151
Product Name EMC Shield Clamps for 10 × 3 mm Bus Bar, Pluggable- with or without Integrated Strain Relief
Material Steel; Shield clamp: Spring steel, zinc plated Snap foot: Spring steel Shield bracket: Mild steel, galvanically zinc plated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308350-5 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825240 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.47 inch (37.3 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074540 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.630 inch (16 mm)
View Details