icotek GmbH EMC Shield Clamps for Screw Assembly- with or without Integrated Strain Relief 36887.4

Description
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. When using types with integrated strain relief cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved. We also offer EMC shield clamps with double strain relief function acc. to PROFINET installation guidelines. Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm). The EMC shield clamp LFZ-M|MSKL is also available as 45° and 90° angled version. The 45° angled type is suitable for the use in frequency converters from various manufacturers. Thus, the cable can be inserted in a 45° angle into the wiring duct. For the cable routeing and strain relieving on edges the 90° angled type can be used. The shield clamps are easily attached to mounting plates via screw. The shield clamp LFZ-U|SKL is available for M4 or M5 screws. During assembly it is sufficient to loosen the existing screw slightly to be able to slide the clamp underneath before re-tightening the screw. Shield clamps LFZ-U-AB are especially suitable for mounting on Allen Bradley Powerflex 525 & Powerflex 527 AC drives. Direct contacting on the drive saves space and interference signals are picked up directly at the interference source. Advantages & Benefits Partially with integrated strain relief Large contact area Shield contact and strain relief separated Easy assembly and removal The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration resistant, maintenance free Integrated double strain relief function acc. to PROFINET installation guidelines
Datasheet
Description
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. When using types with integrated strain relief cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved. We also offer EMC shield clamps with double strain relief function acc. to PROFINET installation guidelines. Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm). The EMC shield clamp LFZ-M|MSKL is also available as 45° and 90° angled version. The 45° angled type is suitable for the use in frequency converters from various manufacturers. Thus, the cable can be inserted in a 45° angle into the wiring duct. For the cable routeing and strain relieving on edges the 90° angled type can be used. The shield clamps are easily attached to mounting plates via screw. The shield clamp LFZ-U|SKL is available for M4 or M5 screws. During assembly it is sufficient to loosen the existing screw slightly to be able to slide the clamp underneath before re-tightening the screw. Shield clamps LFZ-U-AB are especially suitable for mounting on Allen Bradley Powerflex 525 & Powerflex 527 AC drives. Direct contacting on the drive saves space and interference signals are picked up directly at the interference source. Advantages & Benefits Partially with integrated strain relief Large contact area Shield contact and strain relief separated Easy assembly and removal The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration resistant, maintenance free Integrated double strain relief function acc. to PROFINET installation guidelines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Shield Clamps for Screw Assembly- with or without Integrated Strain Relief - 36887.4 - icotek Corp
Chicago, IL, United States
EMC Shield Clamps for Screw Assembly- with or without Integrated Strain Relief
36887.4
EMC Shield Clamps for Screw Assembly- with or without Integrated Strain Relief 36887.4
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. When using types with integrated strain relief cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved. We also offer EMC shield clamps with double strain relief function acc. to PROFINET installation guidelines. Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm). The EMC shield clamp LFZ-M|MSKL is also available as 45° and 90° angled version. The 45° angled type is suitable for the use in frequency converters from various manufacturers. Thus, the cable can be inserted in a 45° angle into the wiring duct. For the cable routeing and strain relieving on edges the 90° angled type can be used. The shield clamps are easily attached to mounting plates via screw. The shield clamp LFZ-U|SKL is available for M4 or M5 screws. During assembly it is sufficient to loosen the existing screw slightly to be able to slide the clamp underneath before re-tightening the screw. Shield clamps LFZ-U-AB are especially suitable for mounting on Allen Bradley Powerflex 525 & Powerflex 527 AC drives. Direct contacting on the drive saves space and interference signals are picked up directly at the interference source. Advantages & Benefits Partially with integrated strain relief Large contact area Shield contact and strain relief separated Easy assembly and removal The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration resistant, maintenance free Integrated double strain relief function acc. to PROFINET installation guidelines

EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields.

When using types with integrated strain relief cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved. We also offer EMC shield clamps with double strain relief function acc. to PROFINET installation guidelines.

Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm). The EMC shield clamp LFZ-M|MSKL is also available as 45° and 90° angled version. The 45° angled type is suitable for the use in frequency converters from various manufacturers. Thus, the cable can be inserted in a 45° angle into the wiring duct. For the cable routeing and strain relieving on edges the 90° angled type can be used.

The shield clamps are easily attached to mounting plates via screw.

The shield clamp LFZ-U|SKL is available for M4 or M5 screws. During assembly it is sufficient to loosen the existing screw slightly to be able to slide the clamp underneath before re-tightening the screw.

Shield clamps LFZ-U-AB are especially suitable for mounting on Allen Bradley Powerflex 525 & Powerflex 527 AC drives. Direct contacting on the drive saves space and interference signals are picked up directly at the interference source.


Advantages & Benefits

  • Partially with integrated strain relief
  • Large contact area
  • Shield contact and strain relief separated
  • Easy assembly and removal
  • The spring design requires no adjustments and will permanently maintain contact to the cable shield
  • Shock and vibration resistant, maintenance free
  • Integrated double strain relief function acc. to PROFINET installation guidelines
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Strain Reliefs
Product Number 36887.4
Product Name EMC Shield Clamps for Screw Assembly- with or without Integrated Strain Relief
Material Steel; Shield clamp: Spring steel, zinc plated Shield bracket: Mild steel, galvanically zinc plated Screw foot: Mild steel, galvanically zinc plated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 207467-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Straight; 1.5 to 5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene - 70074403 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.492 inch (12.5 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details