icotek Corp Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| At the underside of the KDR-BMP enclosure base plates a foamed PUR seal is attached. We now also offer these PUR seals separately for individual applications. The PUR seal is... | |
| Brush plates KEL-BES for routing cables into server racks, control panels and electrical enclosures. KEL-BES is also an ideal solution for entry and exit of cables that are routed inside... | |
| Cable pass-through brush strip for enclosure bases or individual cut-outs on enclosures, panels, server racks or machine walls. Due to the innovative and universal clamp strip the brush can also... | |
| Split brush plates KEL-BES-S for routing cables into server racks, control panels and electrical enclosures. KEL-BES-S is also an ideal solution for entry and exit of cables that are routed... | |
| This brush strip from icotek is suitable for installation in 10" or 19" server racks from various manufacturers. The special feature of the BES brush strip is that the integrated... |