icotek Corp Datasheets for Punches

Punches are tools used to perforate material in order to create a cut the shape of the punch edge.
Punches: Learn more

Product Name Notes
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm.
Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG...
Self-centering knockout punches for stainless steel or mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm. Punches for cut-outs M16, M20, M25, M32, M40, M50 and...
These punches can be used to punch the special cutout shapes for the CONFiX™ bulkhead fittings. For max. 2 mm stainless steel (V2A versions), sheet steel, aluminium and plastic. The...
These punches can be used to punch the special cutout shapes for the KEL-FW bulkhead fittings. For max. 2 mm stainless steel (V2A versions), sheet steel, aluminium and plastic. The...