icotek Corp EMC Shield Clamps for Metal Sheet Edges, Pluggable- with or without Integrated Strain Relief 36785.34

Description
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. When using types with integrated strain relief cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved. Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm). These shield clamps are used where a screw connection is either not possible or wanted. The shield is simply plugged on the metal sheet edge. The claws provide a secure grip, even in case of vibrations. Advantages & Benefits Partially with integrated strain relief Large contact area Shield contact and strain relief separated Quick assembly without tools The spring design requires no adjustments and will permanently maintain contact to the cable shield Designed for high density applications Shock and vibration resistant, maintenance free
Datasheet
Description
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. When using types with integrated strain relief cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved. Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm). These shield clamps are used where a screw connection is either not possible or wanted. The shield is simply plugged on the metal sheet edge. The claws provide a secure grip, even in case of vibrations. Advantages & Benefits Partially with integrated strain relief Large contact area Shield contact and strain relief separated Quick assembly without tools The spring design requires no adjustments and will permanently maintain contact to the cable shield Designed for high density applications Shock and vibration resistant, maintenance free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Shield Clamps for Metal Sheet Edges, Pluggable- with or without Integrated Strain Relief - 36785.34 - icotek Corp
Chicago, IL, United States
EMC Shield Clamps for Metal Sheet Edges, Pluggable- with or without Integrated Strain Relief
36785.34
EMC Shield Clamps for Metal Sheet Edges, Pluggable- with or without Integrated Strain Relief 36785.34
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. When using types with integrated strain relief cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved. Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm). These shield clamps are used where a screw connection is either not possible or wanted. The shield is simply plugged on the metal sheet edge. The claws provide a secure grip, even in case of vibrations. Advantages & Benefits Partially with integrated strain relief Large contact area Shield contact and strain relief separated Quick assembly without tools The spring design requires no adjustments and will permanently maintain contact to the cable shield Designed for high density applications Shock and vibration resistant, maintenance free

EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields.

When using types with integrated strain relief cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved.

Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm).

These shield clamps are used where a screw connection is either not possible or wanted. The shield is simply plugged on the metal sheet edge. The claws provide a secure grip, even in case of vibrations.


Advantages & Benefits

  • Partially with integrated strain relief
  • Large contact area
  • Shield contact and strain relief separated
  • Quick assembly without tools
  • The spring design requires no adjustments and will permanently maintain contact to the cable shield
  • Designed for high density applications
  • Shock and vibration resistant, maintenance free
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Strain Reliefs
Product Number 36785.34
Product Name EMC Shield Clamps for Metal Sheet Edges, Pluggable- with or without Integrated Strain Relief
Material Steel; Shield clamp: Spring steel, zinc plated Mounting foot: Spring steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 206322-9 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Multi Cable Liquid Tight Strain Relief - 85826180 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Straight; 2.5 to 8 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene - 70074407 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.598 inch (15.2 mm)
View Details