icotek Corp EMC Shield Clamps on Cable Lugs- with or without Integrated Cable Fixing Function 36297.4

Description
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. The shield clamps are mounted on ring cable lugs which can be crimped on PE conductors. The RCLZ-M shield clamps allow a secure fixing of the cable with cable ties. The size of the ring cable lug diameter is shown by differing colors: Red: 0.5 - 1.5 mm² Blue: 1.0 - 2.5 mm² Yellow: 4 - 6 mm² Advantages & Benefits Large contact area The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration resistant, maintenance free UL listed
Description
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. The shield clamps are mounted on ring cable lugs which can be crimped on PE conductors. The RCLZ-M shield clamps allow a secure fixing of the cable with cable ties. The size of the ring cable lug diameter is shown by differing colors: Red: 0.5 - 1.5 mm² Blue: 1.0 - 2.5 mm² Yellow: 4 - 6 mm² Advantages & Benefits Large contact area The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration resistant, maintenance free UL listed
Datasheet
Datasheet Summary
Powered by GS/AI

The EMC Shield Clamp on Cable Lugs, part number 36297.4, is designed for effective grounding of cable shields. It accommodates cable lug sizes of 1.0 - 2.5 mm² and is suitable for cables with a shield diameter ranging from 6 mm to 21 mm. The clamp features a spring design that ensures a large contact area, maintaining a secure connection without the need for adjustments. It is constructed from zinc-plated spring steel and polycarbonate, providing resistance to shock and vibration. The operating temperature range is from -30°C to 120°C. This product is packaged with one shield clamp per unit and is intended for applications requiring reliable earthing of cable shields.

Datasheet Summary
Powered by GS/AI

The EMC Shield Clamp on Cable Lugs, part number 36297.4, is designed for effective grounding of cable shields. It accommodates cable lug sizes of 1.0 - 2.5 mm² and is suitable for cables with a shield diameter ranging from 6 mm to 21 mm. The clamp features a spring design that ensures a large contact area, maintaining a secure connection without the need for adjustments. It is constructed from zinc-plated spring steel and polycarbonate, providing resistance to shock and vibration. The operating temperature range is from -30°C to 120°C. This product is packaged with one shield clamp per unit and is intended for applications requiring reliable earthing of cable shields.

Suppliers

Company
Product
Description
Supplier Links
EMC Shield Clamps on Cable Lugs- with or without Integrated Cable Fixing Function - 36297.4 - icotek Corp
Chicago, IL, United States
EMC Shield Clamps on Cable Lugs- with or without Integrated Cable Fixing Function
36297.4
EMC Shield Clamps on Cable Lugs- with or without Integrated Cable Fixing Function 36297.4
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. The shield clamps are mounted on ring cable lugs which can be crimped on PE conductors. The RCLZ-M shield clamps allow a secure fixing of the cable with cable ties. The size of the ring cable lug diameter is shown by differing colors: Red: 0.5 - 1.5 mm² Blue: 1.0 - 2.5 mm² Yellow: 4 - 6 mm² Advantages & Benefits Large contact area The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration resistant, maintenance free UL listed

EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. The shield clamps are mounted on ring cable lugs which can be crimped on PE conductors.

The RCLZ-M shield clamps allow a secure fixing of the cable with cable ties.

The size of the ring cable lug diameter is shown by differing colors:

  • Red: 0.5 - 1.5 mm²
  • Blue: 1.0 - 2.5 mm²
  • Yellow: 4 - 6 mm²

Advantages & Benefits

  • Large contact area
  • The spring design requires no adjustments and will permanently maintain contact to the cable shield
  • Shock and vibration resistant, maintenance free
  • UL listed
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Clamps
Product Number 36297.4
Product Name EMC Shield Clamps on Cable Lugs- with or without Integrated Cable Fixing Function
Material Steel; Shield clamp: Spring steel, zinc plated Mounting foot: Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
Cable Clips & Clamps - 7884830P - RS Components, Ltd.
Specs
Material Copper
Diameter 0.197 inch (5 mm)
View Details