icotek Corp KVT-EMC Bracket with Shield Clamp- for Split Cable Glands KVT and QVT 37181.2

Description
The KVT-EMC brackets in combination with the split cable glands KVT and QVT combine routing, EMC shield grounding and strain relief. The connection to the ground potential is possible via the enclosure wall or an grounding tape. Cables pass through the split cable glands and lead directly into the EMC clamps. Separate functions (according to regulations) carried out quickly and easily! Advantages & Benefits Fast and easy assembly Large contact area Shield contact and strain relief separated Subsequent assembly possible Additional M5 hole for ground strap or PE connection Replacement for EMC cable glands, even for pre-terminated cables
Description
The KVT-EMC brackets in combination with the split cable glands KVT and QVT combine routing, EMC shield grounding and strain relief. The connection to the ground potential is possible via the enclosure wall or an grounding tape. Cables pass through the split cable glands and lead directly into the EMC clamps. Separate functions (according to regulations) carried out quickly and easily! Advantages & Benefits Fast and easy assembly Large contact area Shield contact and strain relief separated Subsequent assembly possible Additional M5 hole for ground strap or PE connection Replacement for EMC cable glands, even for pre-terminated cables
Datasheet
Datasheet Summary
Powered by GS/AI

The KVT-EMC Bracket with Shield Clamp (Part No. 37181.2) is designed for use with split cable glands KVT and QVT, facilitating EMC shield grounding and strain relief. It features a robust construction from mild steel with galvanic zinc plating, ensuring durability and vibration resistance. The bracket allows for the connection to earth potential via the enclosure wall or an earthing tape, enhancing its functionality in various applications. This specific model accommodates cables with a minimum shield diameter of 6 mm and a maximum shield diameter of 60 mm, making it versatile for different cable sizes. It includes a strain relief function and is suitable for mounting in systems with an M32 hole size. The assembly process is designed to be fast and straightforward, with the option for subsequent assembly if needed. The KVT-EMC Bracket is a practical solution for engineers looking to ensure effective EMC compliance in their projects.

Datasheet Summary
Powered by GS/AI

The KVT-EMC Bracket with Shield Clamp (Part No. 37181.2) is designed for use with split cable glands KVT and QVT, facilitating EMC shield grounding and strain relief. It features a robust construction from mild steel with galvanic zinc plating, ensuring durability and vibration resistance. The bracket allows for the connection to earth potential via the enclosure wall or an earthing tape, enhancing its functionality in various applications. This specific model accommodates cables with a minimum shield diameter of 6 mm and a maximum shield diameter of 60 mm, making it versatile for different cable sizes. It includes a strain relief function and is suitable for mounting in systems with an M32 hole size. The assembly process is designed to be fast and straightforward, with the option for subsequent assembly if needed. The KVT-EMC Bracket is a practical solution for engineers looking to ensure effective EMC compliance in their projects.

Suppliers

Company
Product
Description
Supplier Links
KVT-EMC Bracket with Shield Clamp- for Split Cable Glands KVT and QVT - 37181.2 - icotek Corp
Chicago, IL, United States
KVT-EMC Bracket with Shield Clamp- for Split Cable Glands KVT and QVT
37181.2
KVT-EMC Bracket with Shield Clamp- for Split Cable Glands KVT and QVT 37181.2
The KVT-EMC brackets in combination with the split cable glands KVT and QVT combine routing, EMC shield grounding and strain relief. The connection to the ground potential is possible via the enclosure wall or an grounding tape. Cables pass through the split cable glands and lead directly into the EMC clamps. Separate functions (according to regulations) carried out quickly and easily! Advantages & Benefits Fast and easy assembly Large contact area Shield contact and strain relief separated Subsequent assembly possible Additional M5 hole for ground strap or PE connection Replacement for EMC cable glands, even for pre-terminated cables

The KVT-EMC brackets in combination with the split cable glands KVT and QVT combine routing, EMC shield grounding and strain relief. The connection to the ground potential is possible via the enclosure wall or an grounding tape.

Cables pass through the split cable glands and lead directly into the EMC clamps.

Separate functions (according to regulations) carried out quickly and easily!


Advantages & Benefits

  • Fast and easy assembly
  • Large contact area
  • Shield contact and strain relief separated
  • Subsequent assembly possible
  • Additional M5 hole for ground strap or PE connection
  • Replacement for EMC cable glands, even for pre-terminated cables
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Clamps
Product Number 37181.2
Product Name KVT-EMC Bracket with Shield Clamp- for Split Cable Glands KVT and QVT
Material Steel; Mild steel, galvanically zinc plated
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Cable Clips & Clamps - 268008 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 0.157 inch (4 mm)
View Details
CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details