icotek Corp EMC Shield Clamps on Cable Lugs- with or without Integrated Cable Fixing Function 36301.2

Description
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. The shield clamps are mounted on ring cable lugs which can be crimped on PE conductors. The RCLZ-M shield clamps allow a secure fixing of the cable with cable ties. The size of the ring cable lug diameter is shown by differing colors: Red: 0.5 - 1.5 mm² Blue: 1.0 - 2.5 mm² Yellow: 4 - 6 mm² Advantages & Benefits Large contact area The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration resistant, maintenance free UL listed
Description
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. The shield clamps are mounted on ring cable lugs which can be crimped on PE conductors. The RCLZ-M shield clamps allow a secure fixing of the cable with cable ties. The size of the ring cable lug diameter is shown by differing colors: Red: 0.5 - 1.5 mm² Blue: 1.0 - 2.5 mm² Yellow: 4 - 6 mm² Advantages & Benefits Large contact area The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration resistant, maintenance free UL listed
Datasheet
Datasheet Summary
Powered by GS/AI

The RCLZ-M 36301.2 EMC shield clamp is designed for connecting the shield of cables to earth potential, ensuring effective grounding for single cable shields. It is compatible with ring cable lugs that can be crimped onto PE conductors. This model supports cable sizes ranging from 3 to 12 mm in diameter and features a strain relief function. The clamp is constructed from spring steel with a zinc plating for durability, and the mounting foot is made of polycarbonate. It operates effectively within a temperature range of -30°C to 120°C and is resistant to shock and vibration. The design requires no adjustments, maintaining permanent contact with the cable shield.

Datasheet Summary
Powered by GS/AI

The RCLZ-M 36301.2 EMC shield clamp is designed for connecting the shield of cables to earth potential, ensuring effective grounding for single cable shields. It is compatible with ring cable lugs that can be crimped onto PE conductors. This model supports cable sizes ranging from 3 to 12 mm in diameter and features a strain relief function. The clamp is constructed from spring steel with a zinc plating for durability, and the mounting foot is made of polycarbonate. It operates effectively within a temperature range of -30°C to 120°C and is resistant to shock and vibration. The design requires no adjustments, maintaining permanent contact with the cable shield.

Suppliers

Company
Product
Description
Supplier Links
EMC Shield Clamps on Cable Lugs- with or without Integrated Cable Fixing Function - 36301.2 - icotek Corp
Chicago, IL, United States
EMC Shield Clamps on Cable Lugs- with or without Integrated Cable Fixing Function
36301.2
EMC Shield Clamps on Cable Lugs- with or without Integrated Cable Fixing Function 36301.2
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. The shield clamps are mounted on ring cable lugs which can be crimped on PE conductors. The RCLZ-M shield clamps allow a secure fixing of the cable with cable ties. The size of the ring cable lug diameter is shown by differing colors: Red: 0.5 - 1.5 mm² Blue: 1.0 - 2.5 mm² Yellow: 4 - 6 mm² Advantages & Benefits Large contact area The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration resistant, maintenance free UL listed

EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. The shield clamps are mounted on ring cable lugs which can be crimped on PE conductors.

The RCLZ-M shield clamps allow a secure fixing of the cable with cable ties.

The size of the ring cable lug diameter is shown by differing colors:

  • Red: 0.5 - 1.5 mm²
  • Blue: 1.0 - 2.5 mm²
  • Yellow: 4 - 6 mm²

Advantages & Benefits

  • Large contact area
  • The spring design requires no adjustments and will permanently maintain contact to the cable shield
  • Shock and vibration resistant, maintenance free
  • UL listed
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Clamps
Product Number 36301.2
Product Name EMC Shield Clamps on Cable Lugs- with or without Integrated Cable Fixing Function
Material Steel; Shield clamp: Spring steel, zinc plated Mounting foot: Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SBSXPRO Cable Clamp Top - B02867P1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
CABLE MANAGER - WSD-140 - WSD-140 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 821239 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.929 inch (23.6 mm)
View Details