icotek Corp Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Blank plate BPK-SNAP to close cut-outs of pre-assembled KEL-SNAP frames. A snap frame can be closed, i.e. during transport to avoid entry of dust, as long as a KEL frame... | |
| Blank plates to close cut-outs for standard multi-pin industrial connectors and numerous icotek cable entry components. Blank plates are supplied with a gasket. | |
| BPK Blank plates seal cut-outs for standard 10-pole / 16-pole / 24-pole industrial connectors with IP rating IP54. Blank plates are plugged into cut-outs (wall thickness from 1.5 to 3... | |
| BPK Blank plates seal cut-outs for standard 10-pole / 16-pole / 24-pole industrial connectors with protection rating up to IP66 / UL type 12. Blank plates are mounted via screws. | |
| The EMC Service boxes are perfect for installations and service calls. Retrofitting and maintenance can be carried out easily and quickly. Advantages & Benefits The EMC Service boxes are perfect... | |
| The KBH Service boxes are perfect for installations and service calls. It ensures your hook-and-loop tape holders are readily available. | |
| The KDR-BMP gland plates are ideally suited for Rittal TS 8 / VX25 enclosures and can be used instead of the 3 piece standard gland plates. Rittal standard mounting clips... | |
| The KT / QT Service boxes are perfect for installations and service calls. It ensures your grommets are readily available. | |
| The shield plates ZL|SB-EMC provide shield grounding in addition to strain relief. Affix the corresponding shield plates to ZL strain relief plates. The shield plate contacts the cable shield with... | |
| There are 4 models of supports for mounting bus bars 10 × 3 mm or TS35 rails. Various supports are available to provide solutions for different conditions. A mounting clip... | |
| Two-part flange plates, each with two brush strips arranged in opposite directions with different trim heights (1 x 35 mm and 1 x 50 mm). They enable the routing of... |