icotek Corp EMC Clamp Assembly for TS35 Rail, Pluggable- with Integrated Strain Relief 38110

Description
EMC clamp assemblies are used, where the shield of several cables must be connected to the ground potential. They are easy to use and enable effective grounding and strain relief of up to 12 cables in a small space. There are different carriers available which can be user configured with up to 12 SKL or MSKL shield clamps. The shield clamps are mounted directly on the surface of the clamp assembly which guarantees a tight fit. The cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved. The EMC shield clamps as listed below are available to mount: SKL 1.5-3 | SKL 3-6 | SKL 6-8 | SKL 8-11 The SKL shield clamps are assembled in a row which enables an ideal and space-saving arrangement. The clamp assembly can be easily attached by snapping them onto TS35 rails. Configure your individual clamp assembly with the icotek EMC Configurator! Advantages & Benefits Large contact area Shield contact and strain relief separated Easy assembly and removal The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration resistant, maintenance free Designed for high density applications Possibility to configure custom specific EMC clamp assemblies
Datasheet
Description
EMC clamp assemblies are used, where the shield of several cables must be connected to the ground potential. They are easy to use and enable effective grounding and strain relief of up to 12 cables in a small space. There are different carriers available which can be user configured with up to 12 SKL or MSKL shield clamps. The shield clamps are mounted directly on the surface of the clamp assembly which guarantees a tight fit. The cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved. The EMC shield clamps as listed below are available to mount: SKL 1.5-3 | SKL 3-6 | SKL 6-8 | SKL 8-11 The SKL shield clamps are assembled in a row which enables an ideal and space-saving arrangement. The clamp assembly can be easily attached by snapping them onto TS35 rails. Configure your individual clamp assembly with the icotek EMC Configurator! Advantages & Benefits Large contact area Shield contact and strain relief separated Easy assembly and removal The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration resistant, maintenance free Designed for high density applications Possibility to configure custom specific EMC clamp assemblies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Clamp Assembly for TS35 Rail, Pluggable- with Integrated Strain Relief - 38110 - icotek Corp
Chicago, IL, United States
EMC Clamp Assembly for TS35 Rail, Pluggable- with Integrated Strain Relief
38110
EMC Clamp Assembly for TS35 Rail, Pluggable- with Integrated Strain Relief 38110
EMC clamp assemblies are used, where the shield of several cables must be connected to the ground potential. They are easy to use and enable effective grounding and strain relief of up to 12 cables in a small space. There are different carriers available which can be user configured with up to 12 SKL or MSKL shield clamps. The shield clamps are mounted directly on the surface of the clamp assembly which guarantees a tight fit. The cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved. The EMC shield clamps as listed below are available to mount: SKL 1.5-3 | SKL 3-6 | SKL 6-8 | SKL 8-11 The SKL shield clamps are assembled in a row which enables an ideal and space-saving arrangement. The clamp assembly can be easily attached by snapping them onto TS35 rails. Configure your individual clamp assembly with the icotek EMC Configurator! Advantages & Benefits Large contact area Shield contact and strain relief separated Easy assembly and removal The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration resistant, maintenance free Designed for high density applications Possibility to configure custom specific EMC clamp assemblies

EMC clamp assemblies are used, where the shield of several cables must be connected to the ground potential. They are easy to use and enable effective grounding and strain relief of up to 12 cables in a small space. There are different carriers available which can be user configured with up to 12 SKL or MSKL shield clamps. The shield clamps are mounted directly on the surface of the clamp assembly which guarantees a tight fit.

The cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved.

The EMC shield clamps as listed below are available to mount:

SKL 1.5-3 | SKL 3-6 | SKL 6-8 | SKL 8-11

The SKL shield clamps are assembled in a row which enables an ideal and space-saving arrangement.

The clamp assembly can be easily attached by snapping them onto TS35 rails.

Configure your individual clamp assembly with the icotek EMC Configurator!


Advantages & Benefits

  • Large contact area
  • Shield contact and strain relief separated
  • Easy assembly and removal
  • The spring design requires no adjustments and will permanently maintain contact to the cable shield
  • Shock and vibration resistant, maintenance free
  • Designed for high density applications
  • Possibility to configure custom specific EMC clamp assemblies
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Strain Reliefs
Product Number 38110
Product Name EMC Clamp Assembly for TS35 Rail, Pluggable- with Integrated Strain Relief
Material Steel; Shield clamp: Spring steel, zinc plated Snap foot: Spring steel Mounting foot: Mild steel, galvanically zinc plated
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820560 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Gland, Straight; 13 to 26 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70074438 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.850 inch (47 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details