icotek Corp MSMC | Modular Stackable Cable Clamp / Cable Cleat- for Cable Diameters 10 - 55 mm 32596

Description
The modular stackable cable clamp MSMC is used for easy, quick and secure fastening of cables, pipes and other cylindrical components. The variable clamping range is up to 16 mm. The great advantage of this cable cleat is that it can be easily extended by stacking or baying. By using the CMC30 coupler, different clamping areas can be connected to each other. The MSMC offers a very high level of corrosion protection thanks to the choice of materials for the cable clamps and screws. The cable cleat consists of an upper and a lower part as well as hexagon head screws. A coupler is used to easily connect several cable clamps together horizontally. The longitudinal and transverse ridges of the support surface serve to absorb torsional and tensile forces. The central mounting point (slotted hole) offers a high degree of flexibility on many surfaces. For even greater stability and torsion resistance, two long screws can be used for fastening. The cable cleats are available as Set A for lining up and stacking or as Set B for baying. Set B contains a cable clamp (upper and lower part), a coupler and two short hexagon head screws. Set A additionally contains two long hexagon head screws. The cable clamp can be combined with a sliding nut for optional assembly on the C-rail. * IEC 61914: Testing for short-circuit strength in preparation Advantages & Benefits Several cable clamps can be bayed or stacked together The diameter of the cables can vary up to 16 mm Designed for high strain relief Suitable for large cable diameters up to 55 mm Suitable for large bending radii of rigid cables Assembly on surfaces or on the C-rail Ridges in the half shells enable the absorption of tensile and torsional forces Anti-rotation lock during assembly with two through bolts The coupler can be used as a mounting aid for overhead mounting Weather-resistant material
Datasheet
Description
The modular stackable cable clamp MSMC is used for easy, quick and secure fastening of cables, pipes and other cylindrical components. The variable clamping range is up to 16 mm. The great advantage of this cable cleat is that it can be easily extended by stacking or baying. By using the CMC30 coupler, different clamping areas can be connected to each other. The MSMC offers a very high level of corrosion protection thanks to the choice of materials for the cable clamps and screws. The cable cleat consists of an upper and a lower part as well as hexagon head screws. A coupler is used to easily connect several cable clamps together horizontally. The longitudinal and transverse ridges of the support surface serve to absorb torsional and tensile forces. The central mounting point (slotted hole) offers a high degree of flexibility on many surfaces. For even greater stability and torsion resistance, two long screws can be used for fastening. The cable cleats are available as Set A for lining up and stacking or as Set B for baying. Set B contains a cable clamp (upper and lower part), a coupler and two short hexagon head screws. Set A additionally contains two long hexagon head screws. The cable clamp can be combined with a sliding nut for optional assembly on the C-rail. * IEC 61914: Testing for short-circuit strength in preparation Advantages & Benefits Several cable clamps can be bayed or stacked together The diameter of the cables can vary up to 16 mm Designed for high strain relief Suitable for large cable diameters up to 55 mm Suitable for large bending radii of rigid cables Assembly on surfaces or on the C-rail Ridges in the half shells enable the absorption of tensile and torsional forces Anti-rotation lock during assembly with two through bolts The coupler can be used as a mounting aid for overhead mounting Weather-resistant material
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSMC | Modular Stackable Cable Clamp / Cable Cleat- for Cable Diameters 10 - 55 mm - 32596 - icotek Corp
Chicago, IL, United States
MSMC | Modular Stackable Cable Clamp / Cable Cleat- for Cable Diameters 10 - 55 mm
32596
MSMC | Modular Stackable Cable Clamp / Cable Cleat- for Cable Diameters 10 - 55 mm 32596
The modular stackable cable clamp MSMC is used for easy, quick and secure fastening of cables, pipes and other cylindrical components. The variable clamping range is up to 16 mm. The great advantage of this cable cleat is that it can be easily extended by stacking or baying. By using the CMC30 coupler, different clamping areas can be connected to each other. The MSMC offers a very high level of corrosion protection thanks to the choice of materials for the cable clamps and screws. The cable cleat consists of an upper and a lower part as well as hexagon head screws. A coupler is used to easily connect several cable clamps together horizontally. The longitudinal and transverse ridges of the support surface serve to absorb torsional and tensile forces. The central mounting point (slotted hole) offers a high degree of flexibility on many surfaces. For even greater stability and torsion resistance, two long screws can be used for fastening. The cable cleats are available as Set A for lining up and stacking or as Set B for baying. Set B contains a cable clamp (upper and lower part), a coupler and two short hexagon head screws. Set A additionally contains two long hexagon head screws. The cable clamp can be combined with a sliding nut for optional assembly on the C-rail. * IEC 61914: Testing for short-circuit strength in preparation Advantages & Benefits Several cable clamps can be bayed or stacked together The diameter of the cables can vary up to 16 mm Designed for high strain relief Suitable for large cable diameters up to 55 mm Suitable for large bending radii of rigid cables Assembly on surfaces or on the C-rail Ridges in the half shells enable the absorption of tensile and torsional forces Anti-rotation lock during assembly with two through bolts The coupler can be used as a mounting aid for overhead mounting Weather-resistant material

The modular stackable cable clamp MSMC is used for easy, quick and secure fastening of cables, pipes and other cylindrical components. The variable clamping range is up to 16 mm.

The great advantage of this cable cleat is that it can be easily extended by stacking or baying. By using the CMC30 coupler, different clamping areas can be connected to each other. The MSMC offers a very high level of corrosion protection thanks to the choice of materials for the cable clamps and screws.

The cable cleat consists of an upper and a lower part as well as hexagon head screws. A coupler is used to easily connect several cable clamps together horizontally. The longitudinal and transverse ridges of the support surface serve to absorb torsional and tensile forces. The central mounting point (slotted hole) offers a high degree of flexibility on many surfaces. For even greater stability and torsion resistance, two long screws can be used for fastening.

The cable cleats are available as Set A for lining up and stacking or as Set B for baying. Set B contains a cable clamp (upper and lower part), a coupler and two short hexagon head screws. Set A additionally contains two long hexagon head screws.
The cable clamp can be combined with a sliding nut for optional assembly on the C-rail.

* IEC 61914: Testing for short-circuit strength in preparation


Advantages & Benefits

  • Several cable clamps can be bayed or stacked together
  • The diameter of the cables can vary up to 16 mm
  • Designed for high strain relief
  • Suitable for large cable diameters up to 55 mm
  • Suitable for large bending radii of rigid cables
  • Assembly on surfaces or on the C-rail
  • Ridges in the half shells enable the absorption of tensile and torsional forces
  • Anti-rotation lock during assembly with two through bolts
  • The coupler can be used as a mounting aid for overhead mounting
  • Weather-resistant material
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Clamps
Product Number 32596
Product Name MSMC | Modular Stackable Cable Clamp / Cable Cleat- for Cable Diameters 10 - 55 mm
Material Body: Polyamide Screw type mounting: Steel, zinc/nickel passivated (ISO 4017)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Connector Strain Relief - 5745653-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Clips & Clamps - 1730814 - RS Components, Ltd.
Specs
Material Copper
Diameter 0.394 inch (10 mm)
View Details
CABLE MANAGER - WSD-140 - WSD-140 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details