icotek Corp EMC Shield Clamps on Cable Lugs- with or without Integrated Cable Fixing Function 36297.5

Description
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. The shield clamps are mounted on ring cable lugs which can be crimped on PE conductors. The RCLZ-M shield clamps allow a secure fixing of the cable with cable ties. The size of the ring cable lug diameter is shown by differing colors: Red: 0.5 - 1.5 mm² Blue: 1.0 - 2.5 mm² Yellow: 4 - 6 mm² Advantages & Benefits Large contact area The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration resistant, maintenance free UL listed
Datasheet
Description
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. The shield clamps are mounted on ring cable lugs which can be crimped on PE conductors. The RCLZ-M shield clamps allow a secure fixing of the cable with cable ties. The size of the ring cable lug diameter is shown by differing colors: Red: 0.5 - 1.5 mm² Blue: 1.0 - 2.5 mm² Yellow: 4 - 6 mm² Advantages & Benefits Large contact area The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration resistant, maintenance free UL listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Shield Clamps on Cable Lugs- with or without Integrated Cable Fixing Function - 36297.5 - icotek Corp
Chicago, IL, United States
EMC Shield Clamps on Cable Lugs- with or without Integrated Cable Fixing Function
36297.5
EMC Shield Clamps on Cable Lugs- with or without Integrated Cable Fixing Function 36297.5
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. The shield clamps are mounted on ring cable lugs which can be crimped on PE conductors. The RCLZ-M shield clamps allow a secure fixing of the cable with cable ties. The size of the ring cable lug diameter is shown by differing colors: Red: 0.5 - 1.5 mm² Blue: 1.0 - 2.5 mm² Yellow: 4 - 6 mm² Advantages & Benefits Large contact area The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration resistant, maintenance free UL listed

EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. The shield clamps are mounted on ring cable lugs which can be crimped on PE conductors.

The RCLZ-M shield clamps allow a secure fixing of the cable with cable ties.

The size of the ring cable lug diameter is shown by differing colors:

  • Red: 0.5 - 1.5 mm²
  • Blue: 1.0 - 2.5 mm²
  • Yellow: 4 - 6 mm²

Advantages & Benefits

  • Large contact area
  • The spring design requires no adjustments and will permanently maintain contact to the cable shield
  • Shock and vibration resistant, maintenance free
  • UL listed
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Clamps
Product Number 36297.5
Product Name EMC Shield Clamps on Cable Lugs- with or without Integrated Cable Fixing Function
Material Steel; Shield clamp: Spring steel, zinc plated Mounting foot: Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8133 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Cable Clips & Clamps - 1720847 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.362 inch (9.2 mm)
View Details
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
Powerpole ® 180 Mounting Clamp 3 pole - 1465G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details