icotek Corp EMC Clamp Assembly for Screw Assembly- with or without Integrated Strain Relief 38069.002

Description
EMC clamp assemblies are used, where the shield of several cables must be connected to the ground potential. They are easy to use and enable effective grounding and strain relief of up to 12 cables in a small space. There are different carriers available which can be user configured with up to 12 SKL or MSKL shield clamps. The shield clamps are mounted directly on the surface of the clamp assembly which guarantees a tight fit. When using types with integrated strain relief cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved. The EMC shield clamps as listed below are available to mount: SKL 1.5-3 | SKL 3-6 | SKL 6-8 | SKL 8-11 MSKL 3-12 The SKL shield clamps are assembled in a row, the MSKL shield clamps are assembled in a staggered double-row which enables an ideal and space-saving arrangement. The clamp assembly is easily attached to mounting plates via screw. Configure your individual clamp assembly with the icotek EMC Configurator! Advantages & Benefits Large contact area Shield contact and strain relief separated Easy assembly and removal The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration resistant, maintenance free Designed for high density applications Possibility to configure custom specific EMC clamp assemblies
Datasheet
Description
EMC clamp assemblies are used, where the shield of several cables must be connected to the ground potential. They are easy to use and enable effective grounding and strain relief of up to 12 cables in a small space. There are different carriers available which can be user configured with up to 12 SKL or MSKL shield clamps. The shield clamps are mounted directly on the surface of the clamp assembly which guarantees a tight fit. When using types with integrated strain relief cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved. The EMC shield clamps as listed below are available to mount: SKL 1.5-3 | SKL 3-6 | SKL 6-8 | SKL 8-11 MSKL 3-12 The SKL shield clamps are assembled in a row, the MSKL shield clamps are assembled in a staggered double-row which enables an ideal and space-saving arrangement. The clamp assembly is easily attached to mounting plates via screw. Configure your individual clamp assembly with the icotek EMC Configurator! Advantages & Benefits Large contact area Shield contact and strain relief separated Easy assembly and removal The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration resistant, maintenance free Designed for high density applications Possibility to configure custom specific EMC clamp assemblies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Clamp Assembly for Screw Assembly- with or without Integrated Strain Relief - 38069.002 - icotek Corp
Chicago, IL, United States
EMC Clamp Assembly for Screw Assembly- with or without Integrated Strain Relief
38069.002
EMC Clamp Assembly for Screw Assembly- with or without Integrated Strain Relief 38069.002
EMC clamp assemblies are used, where the shield of several cables must be connected to the ground potential. They are easy to use and enable effective grounding and strain relief of up to 12 cables in a small space. There are different carriers available which can be user configured with up to 12 SKL or MSKL shield clamps. The shield clamps are mounted directly on the surface of the clamp assembly which guarantees a tight fit. When using types with integrated strain relief cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved. The EMC shield clamps as listed below are available to mount: SKL 1.5-3 | SKL 3-6 | SKL 6-8 | SKL 8-11 MSKL 3-12 The SKL shield clamps are assembled in a row, the MSKL shield clamps are assembled in a staggered double-row which enables an ideal and space-saving arrangement. The clamp assembly is easily attached to mounting plates via screw. Configure your individual clamp assembly with the icotek EMC Configurator! Advantages & Benefits Large contact area Shield contact and strain relief separated Easy assembly and removal The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration resistant, maintenance free Designed for high density applications Possibility to configure custom specific EMC clamp assemblies

EMC clamp assemblies are used, where the shield of several cables must be connected to the ground potential. They are easy to use and enable effective grounding and strain relief of up to 12 cables in a small space. There are different carriers available which can be user configured with up to 12 SKL or MSKL shield clamps. The shield clamps are mounted directly on the surface of the clamp assembly which guarantees a tight fit.

When using types with integrated strain relief cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved.

The EMC shield clamps as listed below are available to mount:

SKL 1.5-3 | SKL 3-6 | SKL 6-8 | SKL 8-11
MSKL 3-12

The SKL shield clamps are assembled in a row, the MSKL shield clamps are assembled in a staggered double-row which enables an ideal and space-saving arrangement.

The clamp assembly is easily attached to mounting plates via screw.

Configure your individual clamp assembly with the icotek EMC Configurator!


Advantages & Benefits

  • Large contact area
  • Shield contact and strain relief separated
  • Easy assembly and removal
  • The spring design requires no adjustments and will permanently maintain contact to the cable shield
  • Shock and vibration resistant, maintenance free
  • Designed for high density applications
  • Possibility to configure custom specific EMC clamp assemblies
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Strain Reliefs
Product Number 38069.002
Product Name EMC Clamp Assembly for Screw Assembly- with or without Integrated Strain Relief
Material Steel; Shield clamp: Spring steel, zinc plated Snap foot: Spring steel Mounting foot: Mild steel, galvanically zinc plated
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820470 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 206322-6 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Polyamide Liquid Tight Strain Relief with Bend Protection - 70074519 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details