icotek Corp EMC Shield Clamps, Single- for Direct Mounting via Rivets 36217

Description
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. The EMC cable clamps offer a large contact area to the cable shield. In comparison to conventional shielding brackets an up to 50% higher contact area can be achieved when using icotek EMC shield clamps. The specified clamping range can be exceeded up to 10%. Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm). The shield clamps can be easily attached via rivet. Advantages & Benefits Large contact area Shield contact and strain relief separated The spring design requires no adjustments and will permanently maintain contact to the cable shield Space-saving design, even when fully assembled MSKL: Large clamping areas, therefore less product sizes needed to cover a large cable diameter range Shock and vibration resistant, maintenance free
Datasheet
Description
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. The EMC cable clamps offer a large contact area to the cable shield. In comparison to conventional shielding brackets an up to 50% higher contact area can be achieved when using icotek EMC shield clamps. The specified clamping range can be exceeded up to 10%. Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm). The shield clamps can be easily attached via rivet. Advantages & Benefits Large contact area Shield contact and strain relief separated The spring design requires no adjustments and will permanently maintain contact to the cable shield Space-saving design, even when fully assembled MSKL: Large clamping areas, therefore less product sizes needed to cover a large cable diameter range Shock and vibration resistant, maintenance free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Shield Clamps, Single- for Direct Mounting via Rivets - 36217 - icotek Corp
Chicago, IL, United States
EMC Shield Clamps, Single- for Direct Mounting via Rivets
36217
EMC Shield Clamps, Single- for Direct Mounting via Rivets 36217
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. The EMC cable clamps offer a large contact area to the cable shield. In comparison to conventional shielding brackets an up to 50% higher contact area can be achieved when using icotek EMC shield clamps. The specified clamping range can be exceeded up to 10%. Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm). The shield clamps can be easily attached via rivet. Advantages & Benefits Large contact area Shield contact and strain relief separated The spring design requires no adjustments and will permanently maintain contact to the cable shield Space-saving design, even when fully assembled MSKL: Large clamping areas, therefore less product sizes needed to cover a large cable diameter range Shock and vibration resistant, maintenance free

EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields.

The EMC cable clamps offer a large contact area to the cable shield. In comparison to conventional shielding brackets an up to 50% higher contact area can be achieved when using icotek EMC shield clamps. The specified clamping range can be exceeded up to 10%.

Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm).

The shield clamps can be easily attached via rivet.


Advantages & Benefits

  • Large contact area
  • Shield contact and strain relief separated
  • The spring design requires no adjustments and will permanently maintain contact to the cable shield
  • Space-saving design, even when fully assembled
  • MSKL: Large clamping areas, therefore less product sizes needed to cover a large cable diameter range
  • Shock and vibration resistant, maintenance free
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Clamps
Product Number 36217
Product Name EMC Shield Clamps, Single- for Direct Mounting via Rivets
Material Steel; Shield clamp: Spring steel, zinc plated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-5206478-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Specs
Material Steel
View Details