icotek GmbH EMC Shield Clamps for Bus Modules- with Plug-In Mounting Function 37512.2

Description
The EMC shield clamp provides strain relief, cable guidance and grounding for decentralized bus modules of numerous manufacturers. The STFZ2 types are used for analog I/O modules using two actuators / sensors. Type STFZ|SKL is suitable for: Bosch Rexroth: IP20 Inline Module PHOENIX CONTACT: All terminals of the INLINE range. The terminals 1.4 and 2.4 must not be used for signal I/O. Pilz: All PSSu-Modules with shield terminals 13 and 23 Siemens: All terminals of the ET200s range. Terminals 4 and 8 must not be used for signal I/O. TURCK: All terminals of the BL20 I/O system. VIPA SLIO: All terminals of the SLIO range. Terminals 4+8 must not be used for signal I/O. WAGO: All terminals of the WAGO I/O Systems 750. Terminals 4 and 8 must not be used for signal I/O. Rockwell Automation / Allen-Bradley: Series 1734 The STFZ I/O Insert Tool can be used for quick and easy mounting of STFZ terminal clamps. Type STFZ-SP|SKL is suitable for: Siemens: SIMATIC ET 200SP Type STFZ-U|SKL is suitable for: BECKHOFF: EL 3122, ES 3122, ES 9100, ES 9410, KL 1114, KS 2134 Advantages & Benefits Large contact area Shield contact and strain relief separated The spring design requires no adjustments and will permanently maintain contact to the cable shield Grounding of signal cables close to the terminal Strain relief and cable management directly on the bus module
Datasheet
Description
The EMC shield clamp provides strain relief, cable guidance and grounding for decentralized bus modules of numerous manufacturers. The STFZ2 types are used for analog I/O modules using two actuators / sensors. Type STFZ|SKL is suitable for: Bosch Rexroth: IP20 Inline Module PHOENIX CONTACT: All terminals of the INLINE range. The terminals 1.4 and 2.4 must not be used for signal I/O. Pilz: All PSSu-Modules with shield terminals 13 and 23 Siemens: All terminals of the ET200s range. Terminals 4 and 8 must not be used for signal I/O. TURCK: All terminals of the BL20 I/O system. VIPA SLIO: All terminals of the SLIO range. Terminals 4+8 must not be used for signal I/O. WAGO: All terminals of the WAGO I/O Systems 750. Terminals 4 and 8 must not be used for signal I/O. Rockwell Automation / Allen-Bradley: Series 1734 The STFZ I/O Insert Tool can be used for quick and easy mounting of STFZ terminal clamps. Type STFZ-SP|SKL is suitable for: Siemens: SIMATIC ET 200SP Type STFZ-U|SKL is suitable for: BECKHOFF: EL 3122, ES 3122, ES 9100, ES 9410, KL 1114, KS 2134 Advantages & Benefits Large contact area Shield contact and strain relief separated The spring design requires no adjustments and will permanently maintain contact to the cable shield Grounding of signal cables close to the terminal Strain relief and cable management directly on the bus module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Shield Clamps for Bus Modules- with Plug-In Mounting Function - 37512.2 - icotek Corp
Chicago, IL, United States
EMC Shield Clamps for Bus Modules- with Plug-In Mounting Function
37512.2
EMC Shield Clamps for Bus Modules- with Plug-In Mounting Function 37512.2
The EMC shield clamp provides strain relief, cable guidance and grounding for decentralized bus modules of numerous manufacturers. The STFZ2 types are used for analog I/O modules using two actuators / sensors. Type STFZ|SKL is suitable for: Bosch Rexroth: IP20 Inline Module PHOENIX CONTACT: All terminals of the INLINE range. The terminals 1.4 and 2.4 must not be used for signal I/O. Pilz: All PSSu-Modules with shield terminals 13 and 23 Siemens: All terminals of the ET200s range. Terminals 4 and 8 must not be used for signal I/O. TURCK: All terminals of the BL20 I/O system. VIPA SLIO: All terminals of the SLIO range. Terminals 4+8 must not be used for signal I/O. WAGO: All terminals of the WAGO I/O Systems 750. Terminals 4 and 8 must not be used for signal I/O. Rockwell Automation / Allen-Bradley: Series 1734 The STFZ I/O Insert Tool can be used for quick and easy mounting of STFZ terminal clamps. Type STFZ-SP|SKL is suitable for: Siemens: SIMATIC ET 200SP Type STFZ-U|SKL is suitable for: BECKHOFF: EL 3122, ES 3122, ES 9100, ES 9410, KL 1114, KS 2134 Advantages & Benefits Large contact area Shield contact and strain relief separated The spring design requires no adjustments and will permanently maintain contact to the cable shield Grounding of signal cables close to the terminal Strain relief and cable management directly on the bus module

The EMC shield clamp provides strain relief, cable guidance and grounding for decentralized bus modules of numerous manufacturers. The STFZ2 types are used for analog I/O modules using two actuators / sensors.

Type STFZ|SKL is suitable for:

Bosch Rexroth: IP20 Inline Module

PHOENIX CONTACT: All terminals of the INLINE range. The terminals 1.4 and 2.4 must not be used for signal I/O.

Pilz: All PSSu-Modules with shield terminals 13 and 23

Siemens: All terminals of the ET200s range. Terminals 4 and 8 must not be used for signal I/O.

TURCK: All terminals of the BL20 I/O system.

VIPA SLIO: All terminals of the SLIO range. Terminals 4+8 must not be used for signal I/O.

WAGO: All terminals of the WAGO I/O Systems 750. Terminals 4 and 8 must not be used for signal I/O.

Rockwell Automation / Allen-Bradley: Series 1734

The STFZ I/O Insert Tool can be used for quick and easy mounting of STFZ terminal clamps.

Type STFZ-SP|SKL is suitable for:

Siemens: SIMATIC ET 200SP

Type STFZ-U|SKL is suitable for:

BECKHOFF: EL 3122, ES 3122, ES 9100, ES 9410, KL 1114, KS 2134


Advantages & Benefits

  • Large contact area
  • Shield contact and strain relief separated
  • The spring design requires no adjustments and will permanently maintain contact to the cable shield
  • Grounding of signal cables close to the terminal
  • Strain relief and cable management directly on the bus module
Supplier's Site Datasheet
ICTK Grounding Clamps - 37512.2 - Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Grounding Clamps
37512.2
ICTK Grounding Clamps 37512.2
STFZ - SP | SKL 3 - 6

STFZ - SP | SKL 3 - 6

Supplier's Site

Technical Specifications

  icotek Corp Galco Industrial Electronics
Product Category Cable Clamps Cable Clamps
Product Number 37512.2 37512.2
Product Name EMC Shield Clamps for Bus Modules- with Plug-In Mounting Function ICTK Grounding Clamps
Material Steel; Shield clamp: Spring steel, zinc plated Snap foot: Mild steel, galvanically zinc plated
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8142 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Cable Clips & Clamps - 233516 - RS Components, Ltd.
Specs
Material Pe
Diameter 0.138 inch (3.5 mm)
View Details
CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details