The EMC Shield Clamps on Cable Lugs, part number 36302.2, are designed for effective grounding of cable shields, ensuring a reliable connection to earth potential. These clamps are suitable for cables with a shield diameter ranging from 12 mm to 46.5 mm and are compatible with ring cable lugs sized between 1.0 mm² and 2.5 mm². The clamps feature an integrated cable fixing function, allowing for secure attachment using cable ties. Constructed from spring steel with a zinc plating for durability, they are resistant to shock and vibration, and require no maintenance. The operating temperature range is from -30 °C to 120 °C, making them suitable for various environmental conditions.
EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. The shield clamps are mounted on ring cable lugs which can be crimped on PE conductors.
The RCLZ-M shield clamps allow a secure fixing of the cable with cable ties.
The size of the ring cable lug diameter is shown by differing colors:
Advantages & Benefits
| icotek Corp | |
|---|---|
| Product Category | Cable Clamps |
| Product Number | 36302.2 |
| Product Name | EMC Shield Clamps on Cable Lugs- with or without Integrated Cable Fixing Function |
| Material | Steel; Shield clamp: Spring steel, zinc plated Mounting foot: Polycarbonate |