Skyworks Solutions, Inc. Datasheets for Gate Drivers

Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs).
Gate Drivers: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
2.5 kV 12 V Dual Iso Gate Driver
2.5 kV 12 V Iso Gate Driver
2.5 kV 6 V Dual Iso Gate Driver
2.5 kV 6 V Iso Gate Driver
2.5 kV 8 V Dual Iso Gate Driver
2.5 kV 8 V Iso Gate Driver
2.5 kV High Side/Low Side Drivers
5 kV 12 V Dual Iso Gate Driver
5 kV 12 V Iso Gate Driver
5 kV 6 V Dual Iso Gate Driver
5 kV 6 V Iso Gate Driver
5 kV 8 V Dual Iso Gate Driver
5 kV 8 V Iso Gate Driver
5.0 kV High Side/Low Side Drivers
Automotive 2.5 kV High Side/Low Side Drivers
Automotive 5.0 kV High Side/Low Side Drivers
Automotive Dual Iso Gate Driver
Automotive Iso Gate Driver

<< Prev Next >>