Skyworks Solutions, Inc.
Isolation, Si8239x Isolated Gate Drivers
Si82394BD4-IS3
Description
5 kV 8 V Iso Gate Driver
Request a Quote
Email Supplier
Description
5 kV 8 V Iso Gate Driver
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
Si82394BD4-IS3 |
|
Product Name
|
Isolation, Si8239x Isolated Gate Drivers |
|
Driver Type
|
High-side; Low-side
|
|
Output Configuration
|
High Side / Low Side
|
|
Input Threshold
|
PWM
|
|
Output Current
|
4 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Number of Outputs
4; 4
Output Configuration
Inverting; Switched Capacitor (Charge Pump)
Output Voltage
4.7 volts
View Details
Rise Time
20 ns
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
Tape & Reel (TR)
View Details
2 suppliers
Number of Outputs
1; 1
Supply Voltage
6.5 to 24 volts
Rise Time
20 ns
View Details
2 suppliers
Output Configuration
Inverting
Supply Voltage
1.71 to 3.46 volts
Switching Frequency
250000 kHz
View Details