2.5 kV 6 V Iso Gate Driver
| Skyworks Solutions, Inc. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | Si82394AB4-IS1 |
| Product Name | Isolation, Si8239x Isolated Gate Drivers |
| Driver Type | High-side; Low-side |
| Output Configuration | High Side / Low Side |
| Input Threshold | PWM |
| Output Current | 4 amps |