The Si8239x combines two isolated drivers with either an independent input control or a single input into a single package for high power applications. All drivers operate with a 2.5 V input VDD and a maximum drive supply voltage of 24 V.
The Si8239x isolators are ideal for driving power MOSFETs and IGBTs used in a wide variety of switched power and motor control applications. These drivers utilize Silicon Laboratories' proprietary silicon isolation technology, supporting up to 5 kVRMS withstand voltage. This technology enables high CMTI (100 kV/us), lower prop delays and skew, reduced variation with temperature and age and tighter part-to-part matching.
It also offers some unique features such as an output UVLO fault detection and feedback, and automatic shutdown for both drivers, an EN (active high) pin, a safe delayed start-up time of 1 ms, fail-safe drivers with default low in case of VDDI power-down, and dead time programmability. The Si8239x family offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers.
Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications
Features
Applications
DGT ISO 3.25KV 2CH GT DVR 14SOIC Product overview: SI82393CD-IS from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.25KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 3.25KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI82393CD-IS can be used for catalog matching and distributor lookup.
DGT ISO 3.25KV 2CH GT DVR 14SOIC
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | SI82393CD-IS | 906-SI82393CD-IS | SI82393CD-IS |
| Product Name | Gate Driver IC | Dual 3.25KV Gate Driver IC | Isolators - Isolators - Gate Drivers |
| Output Current | 4 amps | ||
| Number of Outputs | 2; 2 | ||
| Supply Voltage | 6.5 to 24 volts | ||
| Rise Time | 12 ns |