Skyworks Solutions, Inc.
Isolation, Si8239x Isolated Gate Drivers
Si82398BD-IS
Description
5 kV 8 V Iso Gate Driver
Request a Quote
Email Supplier
Description
5 kV 8 V Iso Gate Driver
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
Si82398BD-IS |
|
Product Name
|
Isolation, Si8239x Isolated Gate Drivers |
|
Driver Type
|
High-side; Low-side
|
|
Output Configuration
|
High Side / Low Side
|
|
Input Threshold
|
PWM
|
|
Output Current
|
4 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Driver Type
High-side; Low-side
Output Configuration
High Side / Low Side
Output Current
0.5000 amps
View Details
Package Type
16-SOIC
Packing Method
Tape Reel; Tape & Reel (TR); Other
View Details
Output Configuration
Inverting
Supply Voltage
1.71 to 3.46 volts
Switching Frequency
250000 kHz
View Details
Driver Type
High-side
Number of Outputs
1; 1
Output Configuration
Inverting; Noninverting
View Details
2 suppliers