Skyworks Solutions, Inc. Gate Driver IC SI82394CD4-IS3R

Description
The Si8239x combines two isolated drivers with either an independent input control or a single input into a single package for high power applications. All drivers operate with a 2.5 V input VDD and a maximum drive supply voltage of 24 V. The Si8239x isolators are ideal for driving power MOSFETs and IGBTs used in a wide variety of switched power and motor control applications. These drivers utilize Silicon Laboratories' proprietary silicon isolation technology, supporting up to 5 kVRMS withstand voltage. This technology enables high CMTI (100 kV/us), lower prop delays and skew, reduced variation with temperature and age and tighter part-to-part matching. It also offers some unique features such as an output UVLO fault detection and feedback, and automatic shutdown for both drivers, an EN (active high) pin, a safe delayed start-up time of 1 ms, fail-safe drivers with default low in case of VDDI power-down, and dead time programmability. The Si8239x family offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers. Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications Features Two completely isolated drivers in one package. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage Enhanced output UVLO safety. Status feedback to controller. Both outputs drive low on UVLO EN pin for enhanced safety Extended VDDI: 2.5 V – 5.5 V PWM and dual driver versions 4.0 A peak output High electromagnetic immunity Extended start-up time (1ms) for safe initialization sequence 30 ns propagation delay Transient immunity: 100 kV/us Programmable dead time. 10–200 ns. 40–600 ns Deglitch option for filtering noise Wide operating range -40 C to 125 C RoHS-compliant packages: SOIC-14/16 wide body. SOIC-16 narrow body AEC-Q100 qualification Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Power delivery systems Motor control systems Isolated dc-dc power supplies Lighting control systems Solar and industrial inverters On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles Battery Electric Vehicles
Request a Quote Datasheet
Description
The Si8239x combines two isolated drivers with either an independent input control or a single input into a single package for high power applications. All drivers operate with a 2.5 V input VDD and a maximum drive supply voltage of 24 V. The Si8239x isolators are ideal for driving power MOSFETs and IGBTs used in a wide variety of switched power and motor control applications. These drivers utilize Silicon Laboratories' proprietary silicon isolation technology, supporting up to 5 kVRMS withstand voltage. This technology enables high CMTI (100 kV/us), lower prop delays and skew, reduced variation with temperature and age and tighter part-to-part matching. It also offers some unique features such as an output UVLO fault detection and feedback, and automatic shutdown for both drivers, an EN (active high) pin, a safe delayed start-up time of 1 ms, fail-safe drivers with default low in case of VDDI power-down, and dead time programmability. The Si8239x family offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers. Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications Features Two completely isolated drivers in one package. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage Enhanced output UVLO safety. Status feedback to controller. Both outputs drive low on UVLO EN pin for enhanced safety Extended VDDI: 2.5 V – 5.5 V PWM and dual driver versions 4.0 A peak output High electromagnetic immunity Extended start-up time (1ms) for safe initialization sequence 30 ns propagation delay Transient immunity: 100 kV/us Programmable dead time. 10–200 ns. 40–600 ns Deglitch option for filtering noise Wide operating range -40 C to 125 C RoHS-compliant packages: SOIC-14/16 wide body. SOIC-16 narrow body AEC-Q100 qualification Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Power delivery systems Motor control systems Isolated dc-dc power supplies Lighting control systems Solar and industrial inverters On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles Battery Electric Vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - SI82394CD4-IS3R - Richardson RFPD
Downers Grove, IL, United States
Gate Driver IC
SI82394CD4-IS3R
Gate Driver IC SI82394CD4-IS3R
The Si8239x combines two isolated drivers with either an independent input control or a single input into a single package for high power applications. All drivers operate with a 2.5 V input VDD and a maximum drive supply voltage of 24 V. The Si8239x isolators are ideal for driving power MOSFETs and IGBTs used in a wide variety of switched power and motor control applications. These drivers utilize Silicon Laboratories' proprietary silicon isolation technology, supporting up to 5 kVRMS withstand voltage. This technology enables high CMTI (100 kV/us), lower prop delays and skew, reduced variation with temperature and age and tighter part-to-part matching. It also offers some unique features such as an output UVLO fault detection and feedback, and automatic shutdown for both drivers, an EN (active high) pin, a safe delayed start-up time of 1 ms, fail-safe drivers with default low in case of VDDI power-down, and dead time programmability. The Si8239x family offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers. Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications Features Two completely isolated drivers in one package. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage Enhanced output UVLO safety. Status feedback to controller. Both outputs drive low on UVLO EN pin for enhanced safety Extended VDDI: 2.5 V – 5.5 V PWM and dual driver versions 4.0 A peak output High electromagnetic immunity Extended start-up time (1ms) for safe initialization sequence 30 ns propagation delay Transient immunity: 100 kV/us Programmable dead time. 10–200 ns. 40–600 ns Deglitch option for filtering noise Wide operating range -40 C to 125 C RoHS-compliant packages: SOIC-14/16 wide body. SOIC-16 narrow body AEC-Q100 qualification Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Power delivery systems Motor control systems Isolated dc-dc power supplies Lighting control systems Solar and industrial inverters On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles Battery Electric Vehicles

The Si8239x combines two isolated drivers with either an independent input control or a single input into a single package for high power applications. All drivers operate with a 2.5 V input VDD and a maximum drive supply voltage of 24 V.

The Si8239x isolators are ideal for driving power MOSFETs and IGBTs used in a wide variety of switched power and motor control applications. These drivers utilize Silicon Laboratories' proprietary silicon isolation technology, supporting up to 5 kVRMS withstand voltage. This technology enables high CMTI (100 kV/us), lower prop delays and skew, reduced variation with temperature and age and tighter part-to-part matching.

It also offers some unique features such as an output UVLO fault detection and feedback, and automatic shutdown for both drivers, an EN (active high) pin, a safe delayed start-up time of 1 ms, fail-safe drivers with default low in case of VDDI power-down, and dead time programmability. The Si8239x family offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers.

Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications

Features

  • Two completely isolated drivers in one package. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage
  • Enhanced output UVLO safety. Status feedback to controller. Both outputs drive low on UVLO
  • EN pin for enhanced safety
  • Extended VDDI: 2.5 V – 5.5 V
  • PWM and dual driver versions
  • 4.0 A peak output
  • High electromagnetic immunity
  • Extended start-up time (1ms) for safe initialization sequence
  • 30 ns propagation delay
  • Transient immunity: 100 kV/us
  • Programmable dead time. 10–200 ns. 40–600 ns
  • Deglitch option for filtering noise
  • Wide operating range -40 C to 125 C
  • RoHS-compliant packages: SOIC-14/16 wide body. SOIC-16 narrow body
  • AEC-Q100 qualification
  • Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support

Applications

  • Power delivery systems
  • Motor control systems
  • Isolated dc-dc power supplies
  • Lighting control systems
  • Solar and industrial inverters
  • On-board chargers
  • Battery management systems
  • Charging stations
  • Traction inverters
  • Hybrid Electric Vehicles
  • Battery Electric Vehicles
Supplier's Site Datasheet
Shenzhen, China
Isolators - Isolators - Gate Drivers
SI82394CD4-IS3R
Isolators - Isolators - Gate Drivers SI82394CD4-IS3R
DGT ISO 3.25KV 2CH GT DVR 14SOIC

DGT ISO 3.25KV 2CH GT DVR 14SOIC

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Gate Drivers Gate Drivers
Product Number SI82394CD4-IS3R SI82394CD4-IS3R
Product Name Gate Driver IC Isolators - Isolators - Gate Drivers
Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDQ2982LW-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Drivers - 448-2ED1321S12MXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4.6 amps
View Details
3 suppliers
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details