Skyworks Solutions, Inc. Datasheets for Gate Drivers

Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs).
Gate Drivers: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
1 kV 8 V Dual Iso Gate Driver
2.5 kV 10 V Iso Gate Driver
2.5 kV 12 V Dual Iso Gate Driver
2.5 kV 5 V Dual Iso Gate Drive
2.5 kV 5 V Dual Iso Gate Driver
2.5 kV 5 V Iso Gate Driver
2.5 kV 6 V Dual Iso Gate Driver
2.5 kV 8 V Dual Iso Gate Driver
2.5 kV 8 V Iso Gate Driver
3.75 kV dual isolated gate driver
3.75 kV HS/LS isolated gate driver
5 kV 12 V Dual Iso Gate Driver
5 kV 5 V Dual Iso Gate Driver
5 kV 5 V Iso Gate Driver
5 kV 6 V Dual Iso Gate Driver
5 kV 8 V Dual Iso Gate Driver
5 kV 8 V Iso Gate Driver
5 kV 8 V UVLO Dual Iso Gate Driver
Automotive Dual Iso Gate Driver
Automotive HS/LS Iso Gate Griver
Automotive Isolated Gate Driver

<< Prev Next >>