Skyworks Solutions, Inc. Gate Driver IC SI82398BD-ASR

Description
The Si8239x combines two isolated drivers with either an independent input control or a single input into a single package for high power applications. All drivers operate with a 2.5 V input VDD and a maximum drive supply voltage of 24 V. The Si8239x isolators are ideal for driving power MOSFETs and IGBTs used in a wide variety of switched power and motor control applications. These drivers utilize Silicon Laboratories' proprietary silicon isolation technology, supporting up to 5 kVRMS withstand voltage. This technology enables high CMTI (100 kV/us), lower prop delays and skew, reduced variation with temperature and age and tighter part-to-part matching. It also offers some unique features such as an output UVLO fault detection and feedback, and automatic shutdown for both drivers, an EN (active high) pin, a safe delayed start-up time of 1 ms, fail-safe drivers with default low in case of VDDI power-down, and dead time programmability. The Si8239x family offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers. Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications Features Two completely isolated drivers in one package. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage Enhanced output UVLO safety. Status feedback to controller. Both outputs drive low on UVLO EN pin for enhanced safety Extended VDDI: 2.5 V – 5.5 V PWM and dual driver versions 4.0 A peak output High electromagnetic immunity Extended start-up time (1ms) for safe initialization sequence 30 ns propagation delay Transient immunity: 100 kV/us Programmable dead time. 10–200 ns. 40–600 ns Deglitch option for filtering noise Wide operating range -40 C to 125 C RoHS-compliant packages: SOIC-14/16 wide body. SOIC-16 narrow body AEC-Q100 qualification Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Power delivery systems Motor control systems Isolated dc-dc power supplies Lighting control systems Solar and industrial inverters On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles Battery Electric Vehicles
Request a Quote Datasheet
Description
The Si8239x combines two isolated drivers with either an independent input control or a single input into a single package for high power applications. All drivers operate with a 2.5 V input VDD and a maximum drive supply voltage of 24 V. The Si8239x isolators are ideal for driving power MOSFETs and IGBTs used in a wide variety of switched power and motor control applications. These drivers utilize Silicon Laboratories' proprietary silicon isolation technology, supporting up to 5 kVRMS withstand voltage. This technology enables high CMTI (100 kV/us), lower prop delays and skew, reduced variation with temperature and age and tighter part-to-part matching. It also offers some unique features such as an output UVLO fault detection and feedback, and automatic shutdown for both drivers, an EN (active high) pin, a safe delayed start-up time of 1 ms, fail-safe drivers with default low in case of VDDI power-down, and dead time programmability. The Si8239x family offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers. Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications Features Two completely isolated drivers in one package. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage Enhanced output UVLO safety. Status feedback to controller. Both outputs drive low on UVLO EN pin for enhanced safety Extended VDDI: 2.5 V – 5.5 V PWM and dual driver versions 4.0 A peak output High electromagnetic immunity Extended start-up time (1ms) for safe initialization sequence 30 ns propagation delay Transient immunity: 100 kV/us Programmable dead time. 10–200 ns. 40–600 ns Deglitch option for filtering noise Wide operating range -40 C to 125 C RoHS-compliant packages: SOIC-14/16 wide body. SOIC-16 narrow body AEC-Q100 qualification Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Power delivery systems Motor control systems Isolated dc-dc power supplies Lighting control systems Solar and industrial inverters On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles Battery Electric Vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - SI82398BD-ASR - Richardson RFPD
Downers Grove, IL, United States
Gate Driver IC
SI82398BD-ASR
Gate Driver IC SI82398BD-ASR
The Si8239x combines two isolated drivers with either an independent input control or a single input into a single package for high power applications. All drivers operate with a 2.5 V input VDD and a maximum drive supply voltage of 24 V. The Si8239x isolators are ideal for driving power MOSFETs and IGBTs used in a wide variety of switched power and motor control applications. These drivers utilize Silicon Laboratories' proprietary silicon isolation technology, supporting up to 5 kVRMS withstand voltage. This technology enables high CMTI (100 kV/us), lower prop delays and skew, reduced variation with temperature and age and tighter part-to-part matching. It also offers some unique features such as an output UVLO fault detection and feedback, and automatic shutdown for both drivers, an EN (active high) pin, a safe delayed start-up time of 1 ms, fail-safe drivers with default low in case of VDDI power-down, and dead time programmability. The Si8239x family offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers. Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications Features Two completely isolated drivers in one package. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage Enhanced output UVLO safety. Status feedback to controller. Both outputs drive low on UVLO EN pin for enhanced safety Extended VDDI: 2.5 V – 5.5 V PWM and dual driver versions 4.0 A peak output High electromagnetic immunity Extended start-up time (1ms) for safe initialization sequence 30 ns propagation delay Transient immunity: 100 kV/us Programmable dead time. 10–200 ns. 40–600 ns Deglitch option for filtering noise Wide operating range -40 C to 125 C RoHS-compliant packages: SOIC-14/16 wide body. SOIC-16 narrow body AEC-Q100 qualification Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Power delivery systems Motor control systems Isolated dc-dc power supplies Lighting control systems Solar and industrial inverters On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles Battery Electric Vehicles

The Si8239x combines two isolated drivers with either an independent input control or a single input into a single package for high power applications. All drivers operate with a 2.5 V input VDD and a maximum drive supply voltage of 24 V.

The Si8239x isolators are ideal for driving power MOSFETs and IGBTs used in a wide variety of switched power and motor control applications. These drivers utilize Silicon Laboratories' proprietary silicon isolation technology, supporting up to 5 kVRMS withstand voltage. This technology enables high CMTI (100 kV/us), lower prop delays and skew, reduced variation with temperature and age and tighter part-to-part matching.

It also offers some unique features such as an output UVLO fault detection and feedback, and automatic shutdown for both drivers, an EN (active high) pin, a safe delayed start-up time of 1 ms, fail-safe drivers with default low in case of VDDI power-down, and dead time programmability. The Si8239x family offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers.

Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications

Features

  • Two completely isolated drivers in one package. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage
  • Enhanced output UVLO safety. Status feedback to controller. Both outputs drive low on UVLO
  • EN pin for enhanced safety
  • Extended VDDI: 2.5 V – 5.5 V
  • PWM and dual driver versions
  • 4.0 A peak output
  • High electromagnetic immunity
  • Extended start-up time (1ms) for safe initialization sequence
  • 30 ns propagation delay
  • Transient immunity: 100 kV/us
  • Programmable dead time. 10–200 ns. 40–600 ns
  • Deglitch option for filtering noise
  • Wide operating range -40 C to 125 C
  • RoHS-compliant packages: SOIC-14/16 wide body. SOIC-16 narrow body
  • AEC-Q100 qualification
  • Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support

Applications

  • Power delivery systems
  • Motor control systems
  • Isolated dc-dc power supplies
  • Lighting control systems
  • Solar and industrial inverters
  • On-board chargers
  • Battery management systems
  • Charging stations
  • Traction inverters
  • Hybrid Electric Vehicles
  • Battery Electric Vehicles
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Gate Drivers
Product Number SI82398BD-ASR
Product Name Gate Driver IC
Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330A-B00200-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details
Power Distribution Switches, Load Drivers - DRV102F/500 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers