The Si823H2BB-AS1 is an automotive-grade, dual-channel isolated gate driver with high-side/low-side outputs and PWM control, designed for driving power MOSFETs and IGBTs in applications such as traction inverters and battery management systems. It features a 4.0 A peak sink/source output current, 30 ns maximum propagation delay, and programmable dead time between 20 and 200 ns. The device operates with a 3.0 to 5.5 V input supply and supports up to 2.5 kVRMS isolation. It includes output undervoltage lockout (UVLO), fail-safe default low output, and transient immunity exceeding 125 kV/μs. The part is packaged in a NB SOIC-16 and meets AEC-Q100 qualification with AIAG-compliant PPAP documentation and IMDS/CAMDS listing support. The operating temperature range is -40 to +125 °C. The trailing suffix "R" in the part number indicates optional packaging and does not alter functional specifications.
4.0 A Symmetric Drive ISODrivers with Low Propagation Delay and High Transient Immunity
The Si823Hx combines two isolated gate drivers into a single package for high power applications. The Si823Hx includes devices with single or dual control inputs with independent or high-side/low-side outputs. These drivers can operate with a 3.0 – 5.5 V input VDD and a maximum drive supply voltage of 30 V.
The Si823Hx is ideal for driving power MOSFETs and IGBTs used in a wide variety of switched power and motor control applications. These drivers utilize Skyworks' proprietary silicon isolation technology, supporting up to 5 kVRMS for 1 minute isolation voltage. This technology enables high CMTI (125 kV/us), lower propagation delays and skew, little variation with temperature and age, and low part-to-part matching.
The unique architecture of the output stage features a booster device that provides a higher pull up capability at the Miller plateau region of the load power switch to support faster turn-on times. This driver family also offers some unique features such as over-temperature protection, output Undervoltage Lockout (UVLO) fault detection, dead time programmability and fail-safe drivers with default low in case of loss of input side power. The Si823Hx family offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers.
Automotive Grade is available. These products are built using automotive specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.
Features
Applications
| Richardson RFPD | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SI823H2BB-AS1R |
| Product Name | Gate Driver IC |
| Output Current | 4 amps |