Ebinger Manufacturing Corp. Hose Clamp 350-004

Description
MICRO GEAR TYPE STAINLESS STEEL MATERIAL 5/16 INCH BAND WIDTH 7/32 INCH MIN. DIAMETER 5/8 INCH MAX. DIAMETER .2187 MIN. DIAMETER - DECIMAL .625 MAX. DIAMETER - DECIMAL 7/32 MIN. DIAMETER - FRACTIONAL 5/8 MAX. DIAMETER - FRACTIONAL 1/4 INCH SCREW/BOLT SIZE HEX SCREW/BOLT TYPE APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SUPPLIED WITH SCREW 1
Datasheet
Description
MICRO GEAR TYPE STAINLESS STEEL MATERIAL 5/16 INCH BAND WIDTH 7/32 INCH MIN. DIAMETER 5/8 INCH MAX. DIAMETER .2187 MIN. DIAMETER - DECIMAL .625 MAX. DIAMETER - DECIMAL 7/32 MIN. DIAMETER - FRACTIONAL 5/8 MAX. DIAMETER - FRACTIONAL 1/4 INCH SCREW/BOLT SIZE HEX SCREW/BOLT TYPE APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SUPPLIED WITH SCREW 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Clamp - 350-004 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hose Clamp
350-004
Hose Clamp 350-004
MICRO GEAR TYPE STAINLESS STEEL MATERIAL 5/16 INCH BAND WIDTH 7/32 INCH MIN. DIAMETER 5/8 INCH MAX. DIAMETER .2187 MIN. DIAMETER - DECIMAL .625 MAX. DIAMETER - DECIMAL 7/32 MIN. DIAMETER - FRACTIONAL 5/8 MAX. DIAMETER - FRACTIONAL 1/4 INCH SCREW/BOLT SIZE HEX SCREW/BOLT TYPE APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SUPPLIED WITH SCREW 1
  • MICRO GEAR TYPE
  • STAINLESS STEEL MATERIAL
  • 5/16 INCH BAND WIDTH
  • 7/32 INCH MIN. DIAMETER
  • 5/8 INCH MAX. DIAMETER
  • .2187 MIN. DIAMETER - DECIMAL
  • .625 MAX. DIAMETER - DECIMAL
  • 7/32 MIN. DIAMETER - FRACTIONAL
  • 5/8 MAX. DIAMETER - FRACTIONAL
  • 1/4 INCH SCREW/BOLT SIZE
  • HEX SCREW/BOLT TYPE
  • APPLICATION HVAC, PLUMBING
  • STANDARD PACKAGE 10
  • MAXIMUM DIAMETER - DECIMAL - UOM IN
  • MINIMUM DIAMETER - DECIMAL - UOM IN
  • SUPPLIED WITH SCREW 1
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Hose Clamps and Band Clamps
Product Number 350-004
Product Name Hose Clamp
Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Bu-Ord size 18 Gearhead Attaching Clamp - S3818Y-C135 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.83 inch (46.48 mm)
Clamping Width 0.2270 inch (5.77 mm)
View Details
Hose Clips & Jubilee Clips - 2681333 - RS Components, Ltd.
Specs
Type Band
View Details
Kuri-Clamp™ WGC-CSHD Series 2 13/16 to 3 3/4 in. Size Range Heavy Duty Worm Gear Clamp - Stainless Steel Band & Housing with Carbon Steel Screw|Master File - WGC-CSHD52 - Kuriyama of America, Inc.
Specs
Type Band; WormDrive
Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 2.81 to 3.75 inch (71.44 to 95.25 mm)
View Details
Hose Clamps - CTB-22 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 0.8583 inch (21.8 mm)
View Details