Ebinger Manufacturing Corp. Hose Clamp 620-036

Description
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 1-13/16 INCH MIN. DIAMETER 2-3/4 INCH MAX. DIAMETER 1.8125 MIN. DIAMETER - DECIMAL 2.75 MAX. DIAMETER - DECIMAL 1-13/16 MIN. DIAMETER - FRACTIONAL 2-3/4 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
Datasheet
Description
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 1-13/16 INCH MIN. DIAMETER 2-3/4 INCH MAX. DIAMETER 1.8125 MIN. DIAMETER - DECIMAL 2.75 MAX. DIAMETER - DECIMAL 1-13/16 MIN. DIAMETER - FRACTIONAL 2-3/4 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Clamp - 620-036 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hose Clamp
620-036
Hose Clamp 620-036
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 1-13/16 INCH MIN. DIAMETER 2-3/4 INCH MAX. DIAMETER 1.8125 MIN. DIAMETER - DECIMAL 2.75 MAX. DIAMETER - DECIMAL 1-13/16 MIN. DIAMETER - FRACTIONAL 2-3/4 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
  • GEAR TYPE
  • STAINLESS STEEL MATERIAL
  • 1/2 INCH BAND WIDTH
  • 1-13/16 INCH MIN. DIAMETER
  • 2-3/4 INCH MAX. DIAMETER
  • 1.8125 MIN. DIAMETER - DECIMAL
  • 2.75 MAX. DIAMETER - DECIMAL
  • 1-13/16 MIN. DIAMETER - FRACTIONAL
  • 2-3/4 MAX. DIAMETER - FRACTIONAL
  • APPLICATION HVAC, PLUMBING
  • STANDARD PACKAGE 10
  • MAXIMUM DIAMETER - DECIMAL - UOM IN
  • MINIMUM DIAMETER - DECIMAL - UOM IN
  • SCREW SIZE 5/16 INCH
  • SCREW TYPE HEX
  • SUPPLIED WITH SCREW 1
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Hose Clamps and Band Clamps
Product Number 620-036
Product Name Hose Clamp
Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Bu-Ord size 8 Gearhead Attaching Clamp - S3808Y-C132 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 0.8180 inch (20.78 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
15 1/16 to 17 1/2 in. Size Range Zinc Plated Ductile Iron Double Bolt Hose Clamp - DB1700 - Kuriyama of America, Inc.
Specs
Material Cast Iron; Ductile Iron
Capacity / Jaw Opening 15.06 to 17.5 inch (383 to 444 mm)
View Details
Hose Clips & Jubilee Clips - 1450244 - RS Components, Ltd.
Specs
Type Band
Material Mild steel
Capacity / Jaw Opening 0.4331 to 0.6299 inch (11 to 16 mm)
View Details
Hose Clamps - CTB-24 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 0.9370 inch (23.8 mm)
View Details