Ebinger Manufacturing Corp. Hose Clamp 620-064

Description
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 2-1/2 INCH MIN. DIAMETER 4-1/2 INCH MAX. DIAMETER 2.5 MIN. DIAMETER - DECIMAL 4.5 MAX. DIAMETER - DECIMAL 2-1/2 MIN. DIAMETER - FRACTIONAL 4-1/2 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
Datasheet
Description
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 2-1/2 INCH MIN. DIAMETER 4-1/2 INCH MAX. DIAMETER 2.5 MIN. DIAMETER - DECIMAL 4.5 MAX. DIAMETER - DECIMAL 2-1/2 MIN. DIAMETER - FRACTIONAL 4-1/2 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Clamp - 620-064 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hose Clamp
620-064
Hose Clamp 620-064
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 2-1/2 INCH MIN. DIAMETER 4-1/2 INCH MAX. DIAMETER 2.5 MIN. DIAMETER - DECIMAL 4.5 MAX. DIAMETER - DECIMAL 2-1/2 MIN. DIAMETER - FRACTIONAL 4-1/2 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
  • GEAR TYPE
  • STAINLESS STEEL MATERIAL
  • 1/2 INCH BAND WIDTH
  • 2-1/2 INCH MIN. DIAMETER
  • 4-1/2 INCH MAX. DIAMETER
  • 2.5 MIN. DIAMETER - DECIMAL
  • 4.5 MAX. DIAMETER - DECIMAL
  • 2-1/2 MIN. DIAMETER - FRACTIONAL
  • 4-1/2 MAX. DIAMETER - FRACTIONAL
  • APPLICATION HVAC, PLUMBING
  • STANDARD PACKAGE 10
  • MAXIMUM DIAMETER - DECIMAL - UOM IN
  • MINIMUM DIAMETER - DECIMAL - UOM IN
  • SCREW SIZE 5/16 INCH
  • SCREW TYPE HEX
  • SUPPLIED WITH SCREW 1
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Hose Clamps and Band Clamps
Product Number 620-064
Product Name Hose Clamp
Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clamps - DW-10.5 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 0.6300 inch (16 mm)
View Details
KH-STOPFA 1.654 in. Min. ID 1.693 in. Max. ID StopFlex Hose Bands - KH-STOPFA4243 - Kuriyama of America, Inc.
Specs
Type Band
Capacity / Jaw Opening 1.69 inch (43 mm)
View Details
Hose Clips & Jubilee Clips - 1219814 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 6.38 to 6.85 inch (162 to 174 mm)
View Details
Bu-Ord size 11 Gearhead Attaching Clamp - S3811Y-C133 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.19 inch (30.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details