Ebinger Manufacturing Corp. Hose Clamp 620-012

Description
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 9/16 INCH MIN. DIAMETER 1-1/4 INCH MAX. DIAMETER .5625 MIN. DIAMETER - DECIMAL 1.25 MAX. DIAMETER - DECIMAL 9/16 MIN. DIAMETER - FRACTIONAL 1-1/4 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
Datasheet
Description
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 9/16 INCH MIN. DIAMETER 1-1/4 INCH MAX. DIAMETER .5625 MIN. DIAMETER - DECIMAL 1.25 MAX. DIAMETER - DECIMAL 9/16 MIN. DIAMETER - FRACTIONAL 1-1/4 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Clamp - 620-012 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hose Clamp
620-012
Hose Clamp 620-012
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 9/16 INCH MIN. DIAMETER 1-1/4 INCH MAX. DIAMETER .5625 MIN. DIAMETER - DECIMAL 1.25 MAX. DIAMETER - DECIMAL 9/16 MIN. DIAMETER - FRACTIONAL 1-1/4 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
  • GEAR TYPE
  • STAINLESS STEEL MATERIAL
  • 1/2 INCH BAND WIDTH
  • 9/16 INCH MIN. DIAMETER
  • 1-1/4 INCH MAX. DIAMETER
  • .5625 MIN. DIAMETER - DECIMAL
  • 1.25 MAX. DIAMETER - DECIMAL
  • 9/16 MIN. DIAMETER - FRACTIONAL
  • 1-1/4 MAX. DIAMETER - FRACTIONAL
  • APPLICATION HVAC, PLUMBING
  • STANDARD PACKAGE 10
  • MAXIMUM DIAMETER - DECIMAL - UOM IN
  • MINIMUM DIAMETER - DECIMAL - UOM IN
  • SCREW SIZE 5/16 INCH
  • SCREW TYPE HEX
  • SUPPLIED WITH SCREW 1
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Hose Clamps and Band Clamps
Product Number 620-012
Product Name Hose Clamp
Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clips & Jubilee Clips - 2650203 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel, zinc-plated steel (bolt)
Capacity / Jaw Opening 1.46 to 1.57 inch (37 to 40 mm)
View Details
Kuri-Clamp™ WGC-SSHD Series 9/16 to 1 1/16 in. Size Range Heavy Duty Worm Gear Clamp - Stainless Steel Band, Housing, & Screw|Master File - WGC-SSHD10 - Kuriyama of America, Inc.
Specs
Type Band; WormDrive
Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 0.5625 to 1.06 inch (14.29 to 26.99 mm)
View Details
Hose Clamps - CTL-6 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 0.3700 inch (9.4 mm)
View Details
Bu-Ord size 15 Gearhead Attaching Clamp - S3815Y-C134 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.5 inch (38.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details