Ebinger Manufacturing Corp. Hose Clamp 620-072

Description
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 3 INCH MIN. DIAMETER 5 INCH MAX. DIAMETER 3 MIN. DIAMETER - DECIMAL 5 MAX. DIAMETER - DECIMAL 3 MIN. DIAMETER - FRACTIONAL 5 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
Datasheet
Description
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 3 INCH MIN. DIAMETER 5 INCH MAX. DIAMETER 3 MIN. DIAMETER - DECIMAL 5 MAX. DIAMETER - DECIMAL 3 MIN. DIAMETER - FRACTIONAL 5 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Clamp - 620-072 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hose Clamp
620-072
Hose Clamp 620-072
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 3 INCH MIN. DIAMETER 5 INCH MAX. DIAMETER 3 MIN. DIAMETER - DECIMAL 5 MAX. DIAMETER - DECIMAL 3 MIN. DIAMETER - FRACTIONAL 5 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
  • GEAR TYPE
  • STAINLESS STEEL MATERIAL
  • 1/2 INCH BAND WIDTH
  • 3 INCH MIN. DIAMETER
  • 5 INCH MAX. DIAMETER
  • 3 MIN. DIAMETER - DECIMAL
  • 5 MAX. DIAMETER - DECIMAL
  • 3 MIN. DIAMETER - FRACTIONAL
  • 5 MAX. DIAMETER - FRACTIONAL
  • APPLICATION HVAC, PLUMBING
  • STANDARD PACKAGE 10
  • MAXIMUM DIAMETER - DECIMAL - UOM IN
  • MINIMUM DIAMETER - DECIMAL - UOM IN
  • SCREW SIZE 5/16 INCH
  • SCREW TYPE HEX
  • SUPPLIED WITH SCREW 1
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Hose Clamps and Band Clamps
Product Number 620-072
Product Name Hose Clamp
Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Bu-Ord size 8 Gearhead Attaching Clamp - S3808Y-C132 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 0.8180 inch (20.78 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
Hose Clips & Jubilee Clips - 1450295 - RS Components, Ltd.
Specs
Type Band
Material Zinc-plated mild steel
Capacity / Jaw Opening 1.38 to 1.97 inch (35 to 50 mm)
View Details
Kuri-Clamp™ WGC-CT Series 5 3/4 to 6 5/8 in. Size Range
Specs
Type WormDrive
Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 5.75 to 6.62 inch (146 to 168 mm)
View Details
Hose Clamps - CTB-25 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 0.9764 inch (24.8 mm)
View Details