Ebinger Manufacturing Corp. Hose Clamp 620-024

Description
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 1-1/16 INCH MIN. DIAMETER 2 INCH MAX. DIAMETER 1.0625 MIN. DIAMETER - DECIMAL 2 MAX. DIAMETER - DECIMAL 1-1/16 MIN. DIAMETER - FRACTIONAL 2 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
Datasheet
Description
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 1-1/16 INCH MIN. DIAMETER 2 INCH MAX. DIAMETER 1.0625 MIN. DIAMETER - DECIMAL 2 MAX. DIAMETER - DECIMAL 1-1/16 MIN. DIAMETER - FRACTIONAL 2 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Clamp - 620-024 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hose Clamp
620-024
Hose Clamp 620-024
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 1-1/16 INCH MIN. DIAMETER 2 INCH MAX. DIAMETER 1.0625 MIN. DIAMETER - DECIMAL 2 MAX. DIAMETER - DECIMAL 1-1/16 MIN. DIAMETER - FRACTIONAL 2 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
  • GEAR TYPE
  • STAINLESS STEEL MATERIAL
  • 1/2 INCH BAND WIDTH
  • 1-1/16 INCH MIN. DIAMETER
  • 2 INCH MAX. DIAMETER
  • 1.0625 MIN. DIAMETER - DECIMAL
  • 2 MAX. DIAMETER - DECIMAL
  • 1-1/16 MIN. DIAMETER - FRACTIONAL
  • 2 MAX. DIAMETER - FRACTIONAL
  • APPLICATION HVAC, PLUMBING
  • STANDARD PACKAGE 10
  • MAXIMUM DIAMETER - DECIMAL - UOM IN
  • MINIMUM DIAMETER - DECIMAL - UOM IN
  • SCREW SIZE 5/16 INCH
  • SCREW TYPE HEX
  • SUPPLIED WITH SCREW 1
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Hose Clamps and Band Clamps
Product Number 620-024
Product Name Hose Clamp
Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clips & Jubilee Clips - 1440783 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 1.97 to 5.91 inch (50 to 150 mm)
View Details
KH-STOPFA 3.543 in. Min. ID 3.622 in. Max. ID StopFlex Hose Bands - KH-STOPFA9092 - Kuriyama of America, Inc.
Specs
Type Band
Capacity / Jaw Opening 3.62 inch (92 mm)
View Details
Hose Clamps - DW-35 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 2.12 inch (53.85 mm)
View Details
Bu-Ord size 8 Gearhead Attaching Clamp - S3808Y-C132 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 0.8180 inch (20.78 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details