Ebinger Manufacturing Corp. Hose Clamp 620-008

Description
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 7/16 INCH MIN. DIAMETER 1 INCH MAX. DIAMETER .4375 MIN. DIAMETER - DECIMAL 1 MAX. DIAMETER - DECIMAL 7/16 MIN. DIAMETER - FRACTIONAL 1 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
Datasheet
Description
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 7/16 INCH MIN. DIAMETER 1 INCH MAX. DIAMETER .4375 MIN. DIAMETER - DECIMAL 1 MAX. DIAMETER - DECIMAL 7/16 MIN. DIAMETER - FRACTIONAL 1 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Clamp - 620-008 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hose Clamp
620-008
Hose Clamp 620-008
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 7/16 INCH MIN. DIAMETER 1 INCH MAX. DIAMETER .4375 MIN. DIAMETER - DECIMAL 1 MAX. DIAMETER - DECIMAL 7/16 MIN. DIAMETER - FRACTIONAL 1 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN MINIMUM DIAMETER - DECIMAL - UOM IN SCREW SIZE 5/16 INCH SCREW TYPE HEX SUPPLIED WITH SCREW 1
  • GEAR TYPE
  • STAINLESS STEEL MATERIAL
  • 1/2 INCH BAND WIDTH
  • 7/16 INCH MIN. DIAMETER
  • 1 INCH MAX. DIAMETER
  • .4375 MIN. DIAMETER - DECIMAL
  • 1 MAX. DIAMETER - DECIMAL
  • 7/16 MIN. DIAMETER - FRACTIONAL
  • 1 MAX. DIAMETER - FRACTIONAL
  • APPLICATION HVAC, PLUMBING
  • STANDARD PACKAGE 10
  • MAXIMUM DIAMETER - DECIMAL - UOM IN
  • MINIMUM DIAMETER - DECIMAL - UOM IN
  • SCREW SIZE 5/16 INCH
  • SCREW TYPE HEX
  • SUPPLIED WITH SCREW 1
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Hose Clamps and Band Clamps
Product Number 620-008
Product Name Hose Clamp
Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Bu-Ord size 18 Gearhead Attaching Clamp - S3818Y-C135 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.83 inch (46.48 mm)
Clamping Width 0.2270 inch (5.77 mm)
View Details
Hose Clips & Jubilee Clips - 1440731 - RS Components, Ltd.
Specs
Type Band
Material Mild steel
Capacity / Jaw Opening 1.77 to 2.95 inch (45 to 75 mm)
View Details
Hose Clamps - DW-5 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 0.2800 inch (7.11 mm)
View Details
Kuri-Clamp™ WGC-CS Series 7/16 to 25/32 in. Size Range Standard Duty Worm Gear Clamp - Stainless Steel Band & Housing with Carbon Steel Screw|Master File - WGC-CS06 - Kuriyama of America, Inc.
Specs
Type Band; WormDrive
Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 0.4375 to 0.7812 inch (11.11 to 19.84 mm)
View Details